location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-5 loudspeaker Black Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000169
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:19:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Z-5 loudspeaker Black Wired :
The short editorial description of Logitech Z-5 loudspeaker Black Wired

Z-5
More>>>
Logitech Z-5 loudspeaker Black Wired:
The official marketing text of Logitech Z-5 loudspeaker Black Wired as supplied by the manufacturer

- Omnidirectional acoustic technology: Provides great sound throughout the room.
- USB connectivity: Delivers pure digital audio that's easily moved with your laptop from room to room.
- Wireless remote: Lets you navigate and enjoy your entertainment options at the push of a button.
- Mac and PC compatible: Allows you the flexibility to use with any computer.

Short summary description Logitech Z-5 loudspeaker Black Wired:
This short summary of the Logitech Z-5 loudspeaker Black Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-5, 2.0 channels, Wired, Black

Long summary description Logitech Z-5 loudspeaker Black Wired:
This is an auto-generated long summary of Logitech Z-5 loudspeaker Black Wired based on the first three specs of the first five spec groups.

Logitech Z-5. Audio output channels: 2.0 channels. Connectivity technology: Wired. Product color: Black

Loudspeakers
Audio output channels *
2.0 channels
Performance
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired
USB 2.0 ports quantity
1
Weight & dimensions
Cord length
74.8" (1.9 m)
Other features
Mac compatibility
Yes
Compatible operating systems
Windows XP / Vista Mac OS X 10.3.9
Minimum storage drive space
20 MB
Minimum RAM
256 MB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:40:57
Uk has collected 30 expert reviews for Logitech Z-5 loudspeaker Black Wired and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:40:41
Logitech’s Z-5 will surprise many. These two lightweight speakers are omnidirectional providing sound throughout the room, and not only one direction.Handling and design Logitech is big on design and this shows once again with the Z-5. These two small...
Good omnidirectional sound, powered by USB, sleek remote control...
Bad lack of bass, lack of precision...
80%
macworld.co.uk
Updated:
2011-10-03 23:40:50
Logitech’s Z-5 speakers aren’t exactly portable, but they’re designed for people who use a laptop computer at home and may want to move the laptop around from time to time. The system consists of a pair of stereo satellite speakers, each measuring abou...
Good Compact design, easy to move around with a laptop, good sound quality...
Bad Relatively modest volume, no separate subwoofer...
80%
techradar.com
Updated:
2011-10-03 23:40:51
The Logitech Z-5s unique selling point is its omni-directional cabinet design, the idea being that if you sit the speakers on a table in the centre of a room, the same sound can be enjoyed from any point on their circumference. Audio emitted backwards...
Good Lightweight, Stylish, No power brick...
Bad Flimsy bass, Awkward acoustics, Limited remote control...
70%
itreviews.com
Updated:
2011-10-03 23:40:55
Logitechs omni-directional technology might not seem massively useful in a desktop speaker environment, but it does actually lend an extra dimension to the sound coming from your PC (particularly with games and movies). The fact that theyre USB powe...
0%
smh.com.au
Updated:
2011-11-05 12:58:37
Logitechs Z-5 speakers are somewhat out of the ordinary. Rather than shoot sound out in one direction, two stylish speaker stacks fire the sound out in all directions. The aim is to make music and soundtracks more immersive: a bit like a home theatre...
60%
etechreviews.com
Updated:
2011-10-03 23:40:28
Logitech Z-5 speakers are made for your computer music needs. They are black in color and the dimensions are similar to that of standard computers speaker set. They do have a bit of modern look though so don’t assume them to have those boring tradition...
0%
itp.net
Updated:
2011-10-03 23:40:30
Every once in a while the Windows team comes across a product that delivers stunning value-for-money and Logitech’s Z-5 speakers fall into this category. The speakers are USB-based and so draw both power and audio data from your machine’s USB port. Thi...
Bottom line The Z-5s are a worthy buy thanks to their aggressive price, great mid-level volume performance and usable features...
100%
asiaone.com
Updated:
2011-10-03 23:40:31
By Alfred Siew, a freelance writerWHEN I popped this pair of speakers out of the box, I did not have high hopes for them.After all, they plug directly to a PC via USB, meaning that they not only draw power from the port but also get the sounds from the...
Bottom line A nice surprise from a simple pair of USB speakers. If only they were a little cheaper...
0%
insidehw.com
Updated:
2011-10-03 23:40:36
How many times did you wish to bring speakers along with your notebook on a business trip or vacation so you don’t have to use headphones when you are into enjoying in your music collection or good movie sound? New notebooks do have good speakers but t...
Bottom line Now let’s see what can Logitech Z-5 speakers offer to casual user. High pitch sounds on Logitech Z-5 are nicely balanced. Middle frequency tones are present but not too pronounced which is nice. Problems that are consequence of small dimensions and...
0%
Laptopmag.com
Updated:
2011-10-03 23:40:42
While the Logitech Z-5 fell short of the full-room sound Logitech advertises, it’s a solid set of speakers to leave on your desk for casual listening to tunes or online video clips. If you’re willing to pay a bit more, however, the Altec Lansing Expres...
Good Sharp design, Crystal clear audio, Helpful remote control...
Bad Lack of bass response, Takes up USB port, Not very loud...
Bottom line While the Logitech Z-5 fell short of the full-room sound Logitech advertises, it’s a solid set of speakers to leave on your desk for casual listening to tunes or online video clips. If you’re willing to pay a bit more, however, the Altec Lansi...
70%
laptoplogic.com
Updated:
2011-10-03 23:40:45
When it comes to portable audio, one has a few options. Either stick with whats on your laptop, grab a pair of headphones, or get a set of external speakers. This is why the usual best bet is to pack along a nice pair of headphones for that hotel roo...
Good no external power needed, plug and play, stylish, remote included...
Bad larger than they seem, remote is IR not RF, Cost more than other options...
Bottom line Will they work great for a presentation on the go? Most definitely. Will they provide nice background music and dare it be some good party tunes as well? You bet. Will they replace your gaming or THX certified speakers? No. But they do come with a remo...
54%
Geek.com
Updated:
2011-10-03 23:40:53
Choosing the right PC speakers has always been about balancing price and size with sound quality. Most people start off with cheap 2.0 systems (that’s two speakers and no subwoofer) but then they want better sound and move to 2.1 or 4.1 kits. These can...
0%
pcmag.com
Updated:
2011-10-03 23:40:57
REVIEW Its rare to find a $100 pair of PC speakers that sound good, much less offer useful, advanced features. Logitechs Z-5 defies expectations, delivering not only quality audio for the price ($99.99 direct), but a software and remote-control com...
0%
Brand Image Article code product Stock Price from
Logitech X-140 loudspeaker Black Wired 5 W Logitech X-140 loudspeaker Black Wired 5 W
(show image)
123781 X-140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)