location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VLT-X300LP SPARE LAMP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
175965
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:58:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W :
The short editorial description of Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W

Replacement Lamp for S250, X250, X300, and S290U
More>>>
Short summary description Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W:
This short summary of the Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric VLT-X300LP SPARE LAMP, 190 W

Long summary description Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W:
This is an auto-generated long summary of Mitsubishi Electric VLT-X300LP SPARE LAMP projector lamp 190 W based on the first three specs of the first five spec groups.

Mitsubishi Electric VLT-X300LP SPARE LAMP. Bulb power: 190 W, Service life of lamp (economic mode): 2000 h

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10798 projector lamp 190 W
(show image)
ML10798 ML10798 0.00
(excl. VAT)
0 (incl. VAT)