location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP3000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP3000 Hele pallet 24 stuks
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP3000-24-B
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon PIXMA iP3000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP3000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP3000 Hele pallet 24 stuks, Color, 4800 x 1200 DPI, A4, 22 ppm

Long summary description Canon PIXMA iP3000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP3000 Hele pallet 24 stuks inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP3000 Hele pallet 24 stuks. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Color *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
Direct Print Port USB
Performance
Acoustic power emissions
Approx. 35 dB (A) (best quality mode)
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
15 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Mac OS 9.x or Mac OS X v10.2.1 or later OR Windows XP, Windows 2000, Windows Me or Windows 98
Minimum system requirements
Windows: USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/2000, 15 MB for Windows Me/98. Mac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, CD-LabelPrint Mac: Easy-PhotoPrint, CD-LabelPrint
Other features
Dimensions (WxDxH)
16.5 x 11.3 x 6.69" (418 x 286 x 170 mm)
Interface
USB
Power requirements
AC 220-240 V 50/60 Hz
Print head
4-ink with 2 pl Micro-Nozzles and FINE
Brand Image Article code product Stock Price from
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B001 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B011 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)