location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP5000 Hele pallet 24 stuks
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP5000-24-B
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI :
The short editorial description of Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI

PIXMA iP5000 9600x2400dpi 25ppm mono & 17ppm colour 24 units
More>>>
Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI:
The official marketing text of Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI as supplied by the manufacturer

An advanced printer using next-generation technology, the PIXMA iP5000 breaks through the print quality barrier - producing industry-first 1pl ink droplets to deliver ultimate photo print quality.

Features

Photo quality printer with breakthrough 1pl ink drop size
9600x2400dpi & FINE technology
Dual paper trays, integral duplex unit & CDR/DVD printing
Up to 25ppm mono & 17ppm colour
PictBridge-ready for direct photo printing
Efficient Single Ink system

The next-generation printer for users who want more

The ultimate level for photo printing
Benefit from unsurpassed precision colour printing, delivering exceptional colour accuracy and image clarity. Canon's FINE print head utilises Micro-Nozzles to eject industry-first 1pl ink droplets - the smallest ever - to achieve remarkable detail, with a 9600 x 2400 dpi resolution. What's more, unique ContrastPLUS technology uses an additional black ink to give extra contrast and colour depth to all your prints.

Accelerated print speeds
Breathtaking print speeds bring outstanding productivity to all your printing tasks, without sacrificing quality. Print at up to 25 pages per minute in mono and 17 ppm in colour. Or enjoy rapid borderless printing on 4 x 6", 5 x 7" and A4 sizes. For example, you can produce a beautiful 4 x 6" borderless print in only 36 seconds.

Amazingly advanced
The compact PIXMA iP5000 printer packs more features into less space. An integral duplex unit provides two-sided printing to cut your paper costs considerably. Dual paper trays, that fold away neatly, allow easy multi-path feeding for both photo and plain paper. Plus you can print designs directly onto compatible CD-R and DVD discs, giving a smart and professional finish.

Easy camera direct printing
Print stunning photos directly from your camera - quickly, easily and without even using a computer. The PIXMA iP5000 supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders. So you can share great borderless prints moments after your photos are taken.

Economical single ink system
Transparent ink tanks for all five colours can be replaced individually, reducing your costs significantly. See at a glance when a single tank needs replacing, while an intelligent ink detection system ensures you minimise ink wastage.

Windows & Mac compatible
The PIXMA iP5000 works with all popular Windows and Macintosh operating systems, with convenient USB connectivity. Easy to install and easy to operate, this whisper-quite printer delivers breakthrough photo quality printing.

Radical styling
This eye-catching, economical and space-saving unit combines a stylish exterior with truly stunning performance. Easy to place in the home, it's the one printer you can always present with pride.

Short summary description Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI:
This short summary of the Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP5000 Hele pallet 24 stuks, Color, 9600 x 2400 DPI, 25 ppm

Long summary description Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI:
This is an auto-generated long summary of Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Color 9600 x 2400 DPI based on the first three specs of the first five spec groups.

Canon PIXMA iP5000 Hele pallet 24 stuks. Color. Maximum resolution: 9600 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm

Features
Color *
Yes
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
17 ppm
Ports & interfaces
I/O ports
USB Direct Print Port
Performance
Sound power level (printing)
33 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
16 W
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98, Mac OS 9.x or Mac OS X v10.2.1 or later
Minimum system requirements
PC: USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/ 2000, 15 MB for Windows Me/98. Mac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
14.8 lbs (6.7 kg)
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy- PhotoPrint, PhotoRecord, CD-LabelPrint Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
16.5 x 11.3 x 6.69" (418 x 286 x 170 mm)
Interface
USB
Power requirements
AC 220-240 V 50/60 Hz
Print head
5-ink with 1 pl Micro-Nozzles & FINE
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:55
Uk has collected 8 expert reviews for Canon PIXMA iP5000 Hele pallet 24 stuks inkjet printer Colour 9600 x 2400 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
Zdnet.com.au
Updated:
2017-03-01 06:59:54
Setting up this printer mostly entails installing the printer drivers and the optional image-editing, organising, and Web-page-printing software -- a 10-minute chore at most. Physical setup involves little more than connecting the power cord, linking t...
0%
cameratown.com
Updated:
2017-03-01 06:59:54
The Canon PIXMA iP5000 is near the top of the line in the PIXMA series, yet falls just under the $200, making it affordable for many consumers. The printer features Canons next-generation F.I.N.E print head technology along with Canons ContrastPLUS i...
0%
v3.co.uk
Updated:
2017-03-01 06:59:54
Excellent quality and fast output...
100%
trustedreviews.com
Updated:
2017-03-01 06:59:54
If you're after an inkjet printer which does the lot, Canon's new Pixma iP5000 has to be a serious contender. Designed to cope with most home and many home-office tasks, it also boasts the first use of one picolitre (1pl) ink drops, for a very fine gradat...
90%
pcmag.com
Updated:
2017-03-01 06:59:55
Like some other Canon Pixma printers, the Pixma iP5000 is a good choice for all-purpose printing, despite its designation as Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
Brand Image Article code product Stock Price from
Canon Printer IP-5000 inkjet inkjet printer Color 9600 x 2400 DPI Canon Printer IP-5000 inkjet inkjet printer Color 9600 x 2400 DPI
(show image)
IP5000 Printer Canon IP-5000 inkjet 0.00
(excl. VAT)
0 (incl. VAT)