location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel 2602HWL-D1A wireless router Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2602HWL-D1A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2250
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zyxel 2602HWL-D1A wireless router Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management Quality of Service (QoS) support
Long product name Zyxel 2602HWL-D1A wireless router Silver :
The short editorial description of Zyxel 2602HWL-D1A wireless router Silver

P-2602HWL-D1A, 802.11g ADSL2+ VoIP POTS
More>>>
Zyxel 2602HWL-D1A wireless router Silver:
The official marketing text of Zyxel 2602HWL-D1A wireless router Silver as supplied by the manufacturer

The P-2602HWL-DxA Series is an 802.11g Wireless ADSL 2+ router complied with standard SIP voice protocol (RFC 3261) for Internet phone services.
End-users can still use the 2 phone ports simultaneously even when your ITSP provides you with only one SIP number. By providing this convenient feature to the end-users, service provides get the opportunity to create more revenue.

The ICSA-certified ZyNOS operating system ensures state-of-the-art SPI firewall protection especially against DoS attacks.
The IAD provides the first line of defense against hackers, network intruders, and other malicious threats. In addition, IPsec VPN helps ensure secured transmission between two sites, allowing secure connection between telecommuters and branch offices without expensive lease lines.

Short summary description Zyxel 2602HWL-D1A wireless router Silver:
This short summary of the Zyxel 2602HWL-D1A wireless router Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel 2602HWL-D1A, Ethernet LAN, ADSL, Silver

Long summary description Zyxel 2602HWL-D1A wireless router Silver:
This is an auto-generated long summary of Zyxel 2602HWL-D1A wireless router Silver based on the first three specs of the first five spec groups.

Zyxel 2602HWL-D1A. Cabling technology: 10/100Base-T(X). DSL specification: G.dmt.bis (G.992.3), G.lite.bis (G.992.4), (G.992.5). Security algorithms: 3DES, DES, MD5, SHA-1. Voice codecs: G.711, Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, PPPoE, IPSec. Product color: Silver

Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Full duplex
Yes
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
G.dmt.bis (G.992.3), G.lite.bis (G.992.4), (G.992.5)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
3DES, DES, MD5, SHA-1
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
System event log
Yes
DMZ support
No
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Voice codecs
G.711
Management protocols
SNMP, Telnet, HTTP, FTP
Supported network protocols
TCP/IP, PPPoE, IPSec
Design
Product color
Silver
Indication light
Yes
LED indicators
Yes
Antenna
Antennas quantity
1
Features
Firmware upgradeable
Yes
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 95%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Weight
21.2 oz (600 g)
Other features
WLAN data transfer rates supported
54 Mbit/s
Dimensions (WxDxH)
6.5 x 2.56 x 9.53" (165 x 65 x 242 mm)
I/O ports
2 x FXS 1 x FXO
Supported data transfer rates
10/100 Mbit/s
Networking features
WLAN, Ethernet, Fast Ethernet, ADSL 2/2+
Maximum data transfer rate
0.1 Gbit/s
Data transfer rate
100 Mbit/s
Bandwidth
2.4 GHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:22
Uk has collected 3 expert reviews for Zyxel 2602HWL-D1A wireless router Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2016-11-14 23:41:22
ZyXel needs to work on its presentation. Not only does this look like a clunky wireless router, the browser-based configuration screens do all they can to confirm that impression. The printed documentation is seriously lacking and talks of a mythica...
50%
v3.co.uk
Updated:
2016-11-14 23:41:22
A good-looking product that does what it needs to - but no more...
80%
trustedreviews.com
Updated:
2016-11-14 23:41:22
ZyXEL has always ensured that its range of Prestige ADSL routers has more features than you can shake a stick at and its latest model, the 2602HW, keeps this tradition going admirably. Along with a full range of security features and 802.11b/g wireless ac...
Bottom line Now that VoIP has much wider support from the service industry it makes sense for smaller businesses and home users with heavy usage to consider it as it can reduce call costs significantly. The 2602HW provides a good range of wired and wireless features...
70%