location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4660PL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1827B023
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Mono copying Color scanning
  • - USB port Ethernet LAN
  • - 33.1 lbs (15 kg)
Long product name Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm :
The short editorial description of Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm

i-SENSYS MF4660PL
More>>>
Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm:
The official marketing text of Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm as supplied by the manufacturer

This network-ready, laser All-in-One offers high quality printing, copying and colour scanning in a compact unit. Cut paper costs and produce professional documents with built-in automatic duplexing.

Features
-Compact laser All-in-One: printer, copier, colour scanner.
-Built-in automatic duplexing.
-Built-in networking.
-PCL5e/6 support for maximum compatibility.
-First Copy Out Time in 8.5 seconds.
-20 ppm/cpm, 1200x600dpi
-35-sheet Automatic Document Feeder.

Productive All-In-One with built-in networking and auto duplexing in a compact unit

Productive performance
Increase productivity and save space with the i-SENSYS MF4660PL. This stylish, laser All-in-One provides professional print, copy and colour scan functionality in one compact unit.

Built-in automatic duplexing
Convenient built-in automatic double-sided printing saves you time and money. Cut paper costs and produce more professional looking documents and booklets with ease.

Built-in networking
Small workgroups can share printing resources thanks to the built-in network interface card. A Remote User Interface allows each user to view machine status and monitor print jobs from their web browser. Administrators can also view and change network and machine settings.

PCL5e/6 support
PCL5e/6 support ensures seamless integration into existing PCL environments. Our own propriety printer technology, UFRII-LT, enables high speed processing and rendering.

Fast first output time
Benefit from a First Copy Out Time of just 8.5 seconds. Switch on and start printing or copying almost straight away. There’s virtually zero warm-up time from sleep mode with Quick First Print performance

High speed, high quality output
The i-SENSYS MF4660PL delivers your documents the moment you need them, at a rapid 20ppm/cpm. The 1200 x 600dpi enhanced print resolution ensures high quality output, with sharp text and clear graphics.

35-sheet Automatic Document Feeder
The standard 35-sheet Automatic Document Feeder lets you copy and scan large documents with ease. A 250-sheet paper cassette and single-sheet multi purpose tray ensure flexible paper handling.

Versatile colour scanning
Scan colour documents and photos directly into PC applications, to email or to PDF. Convert paper documents into digital documents using the MF Toolbox software. The OCR software features easy document search functionality.

All-in-One cartridge
The All-in-One cartridge reduces maintenance requirements and ensures continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.

Control copy costs
The department ID management security function lets you control copying costs, by restricting machine access to authorised users.

Short summary description Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4660PL, Laser, 600 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4660PL Laser A4 600 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4660PL. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
N-in-1 copy function (N=)
2
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Sound pressure level (printing)
66 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
730 W
Power consumption (PowerSave)
3 W
Power consumption (standby)
12 W
Weight & dimensions
Weight
33.1 lbs (15 kg)
Packaging content
Bundled software
NetSpot Device Installer, Presto!PageManager, ScanSoft OmniPage SE
Other features
Dimensions (WxDxH)
15.4 x 17.4 x 17.9" (390 x 442 x 455 mm)
Custom media sizes
216 x 356 mm
Network ready
Yes
Page yield footnote
2000
Compatible operating systems
Windows 98,Me, 2000,XP, 2003 Server, VISTA
All-in-one functions
Copy, Scan
Color all-in-one functions
Scan, No
Brand Image Article code product Stock Price from
Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B004 MF4340d 0.00
(excl. VAT)
0 (incl. VAT)