location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-XC3000 Data projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP-XC3000 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 03:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable
  • - LCD 3000 ANSI lumens
  • - XGA (1024x768) 600:1
  • - Focus: Manual
  • - 1 W
Long product name Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768)

TLP-XC3000 Data projector - 1024x768, 3000 Ansi Lumens, 600:1
More>>>
Short summary description Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLP-XC3000 Data projector, 3000 ANSI lumens, LCD, XGA (1024x768), 600:1, 30°, 30°

Long summary description Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Toshiba TLP-XC3000 data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Toshiba TLP-XC3000 Data projector. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Focus: Manual. RMS rated power: 1 W. Market positioning: Portable. Weight: 8.82 lbs (4 kg)