location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1522nf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB534A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585238910 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:01:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2010
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Mono copying Color scanning Color faxing
  • - Ethernet LAN
  • - Internal memory: 64 MB Built-in processor NXP ColdFire V5e 450 MHz
  • - 24.3 lbs (11 kg)
Guarantee: One-year limitedWarranty standard statement: HP warrants you, the end-user customer, that HP hardware, accessories and supplies will be free from defects in materials and workmanship after the date of purchase, for the period specified above (one year). If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new. HP warrants to you that HP software will not fail to execute its programming instructions after the date of purchase, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software which does not execute its programming instructions due to such defects. HP does not warrant that the operation of any HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, you will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.
Long product name HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm :
The short editorial description of HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm

HP LaserJet M1522nf Multifunction Printer
More>>>
HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm:
The official marketing text of HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm as supplied by the manufacturer

Want an affordable MFP that takes care of business? Then look to HP. With functionality and value in one, you can easily share this MFP with multiple users. And HP spherical toner and an intelligent cartridge mean no compromises—even at this price.

• How can HP offer the professional quality and time-saving features of this printing system at this price? It's all in the innovative design of our easy-to-use all-in-one print cartridge and toner technology. A patented HP spherical toner formula and intelligence built into the Original HP print cartridge enables time-saving features, making this MFP the perfect tool to enhance your productivity.


See high-performance functionality with fast processing speeds, sophisticated printer languages, color scanning capabilities, and a fax storage of over 300 pages. HP spherical toner and an intelligent cartridge enable professional-quality output.

• Using intelligence built into the Original HP print cartridge, this HP LaserJet offers features that are typically only within the reach of larger budgets. Interactive communication between the cartridge and the printer optimizes quality and reliability and makes it easy to order supplies. Receive alerts when supplies are low. Order right away, press the "Snooze button" to postpone ordering, or shop anytime with the new "Shop for Supplies" desktop icon that links to HP SureSupply.1


Quadruple your functionality with print, copy, scan and fax capabilities. Complete typical office print jobs up to two times faster with Instant-on Technology2. Save time and effort with up to 24ppm and automatic copy collation.

• The HP patented spherical toner formula is engineered for consistently outstanding print quality and high-speed performance. We designed this MFP toner transfer and fusing processes around the high-performance characteristics of our latest toner formula. With more precise placement of toner, the printing system delivers bold, crisp text and sharp images at the speed today's professionals need.


1Program features and availability may vary by country. For more information, visit http://www.hp.com/learn/suresupply. Order consolidation available on printers with HP Easy Printer Care Software installed.

2Instant-on Technology uses cutting-edge fuser technology to produce the first page faster when a printer is coming out of Powersave mode so your print job is done sooner. An InfoTrends study shows the typical office print job is three to five pages long: http://www.infotrends.com/public/Content/Presentations/officeprinteruse.pdf. Time To Completion of a typical office print job tested on HP and select competing products. Actual results may vary.

Short summary description HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm:
This short summary of the HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M1522nf, Laser, 600 x 600 DPI, Mono copying, Color scanning, A4, Black, White

Long summary description HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm:
This is an auto-generated long summary of HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

HP LaserJet M1522nf. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:32:15
Uk has collected 10 expert reviews for HP LaserJet M1522nf Laser A4 600 x 600 DPI 23 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 20:32:14
Build QualityThe HP LaserJet M1522 is a black-and-white multifunction laser printer. We tested the 4-in-1 version, the M1522nf, which includes a fax machine. For those who can make do without a fax, there is an alternative, the M1522nThe M1522nf includ...
Good Quick to produce the first page, Supports PCL6 and PS3, Text quality in normal mode, Generally very fast...
Bad Reasonably expensive per page for a laser printer, 600 dpi means less precision than other models, Very average scanner...
60%
expertreviews.co.uk
Updated:
2011-09-26 20:32:15
HPs feature-packed LaserJet M1522nf is the only MFP here with a built-in fax machine, useful for a small office. It also has an Ethernet port. Network installation went smoothly, but was slow, and the full printer driver installation took up 500MB...
60%
goodgearguide.com.au
Updated:
2015-06-25 06:26:47
The mono laser multifunction market is hardly sparse and the LaserJet M1522n is yet another option added to the pile. While it does print slightly faster than its main competitors, inaccurate printing and poor scanning make this multifunction an easy d...
Good Ethernet connectivity, good build quality, fast print speeds...
Bad Poor scanning results, no secure print function, slightly inaccurate text, expensive, no fax...
Bottom line Although the only major issue with the LaserJet M1522n is its scanning functionality, there are numerous small niggles that make it a largely unimpressive device. Print speeds are some of the fastest in its class, but an expensive price point is unlik...
55%
alphr.com
Updated:
2015-06-25 06:26:47
The HP LaserJet M1522n offers mono laser printing, mono copying and scanning for just £156. It combines the fast and fuss-free document printing of a mono laser, along with the convenience of a photocopier, making it perfect for a small home office; bu...
Bottom line A fast and affordable laser all-in-one for a home office, but it's strictly for low-yield printing...
67%
tomsguide.com
Updated:
2011-09-26 20:32:12
This is a printer that does the bare minimum, with no real surprises, apart, perhaps, from the speed at which it can print the first page. It can produce the first page very quickly...
60%
Howstuffworks.com
Updated:
2011-09-26 20:32:14
If youre looking for the definition of an average laser multifunction device, Hewlett-Packards LaserJet M1522nf MFP is likely the nearest to it that youll find. There really arent any annoying weaknesses or amazing strengths of the M1522nf; its si...
Good Good all-around feature list, sharp text output, fast start-up time, reasonable starting price...
Bad No color printing, no high-end features, printed users guide isnt detailed enough, relatively small paper tray...
Bottom line If youre looking for the definition of an average laser multifunction device, Hewlett-Packards LaserJet M1522nf MFP is likely the nearest to it that youll find. There really arent any annoying weaknesses or amazing strengths of the M1522nf; its s...
60%
trustedreviews.com
Updated:
2015-06-25 06:26:47
Most of HP's MultiFunction Printers (MFPs) to date have been colour ink-jet machines or heavyweight workgroup colour lasers. The LaserJet M1522n MFP is a neat, desktop, mono laser device, intended for the small or home office. As well as offering full-col...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)