HP logo

HP LP2465 24-inch Widescreen LCD Monitor computer monitor

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
241113
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
standard statement: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LP2465 24-inch Widescreen LCD Monitor computer monitor:

Stunning 24-inch wide format display with cutting-edge technology and host of advanced presentation features for the ultimate viewing experience.

HP LP2465 24-inch Widescreen LCD Monitor computer monitor:

Designed for workstation and high-end business users, the HP LP2465 Flat Panel Monitor is equipped with cutting-edge technology and a host of advanced presentation features. With up to 1920 x 1200 resolution you can enjoy crystal clear images on stunning 24-inch viewable screen. This innovative display also features a number of additional high performance features including the HP Display Assistant to ensure exceptional visual comfort and simplified asset management.

Short summary description HP LP2465 24-inch Widescreen LCD Monitor computer monitor:

HP LP2465 24-inch Widescreen LCD Monitor

Long summary description HP LP2465 24-inch Widescreen LCD Monitor computer monitor:

HP LP2465 24-inch Widescreen LCD Monitor

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.