icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Canon logo

Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49433
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:

i-SENSYS MF4150

Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:

Print, fax, copy and scan perfectly with this complete and compact laser All-in-One. A 35-sheet Automatic Document Feeder and automatic double-sided printing enhance your productivity.

Features

-Compact laser printer, fax, copier, scanner.
-Quick First Print in 9.6 seconds.
-20 ppm/cpm, 1200x600dpi printing (enhanced).
-Super G3 fax, 256-page* fax memory.
-35-sheet ADF.
-Automatic double-sided printing.
-All-in-One cartridge.

Compact and productive communication centre with automatic double-sided printing

More productivity in less space
Get professional laser printing, faxing, copying and colour scanning in the smallest possible space. The compact and stylish i-SENSYS MF4150 is easy to use and place. Providing maximum productivity for a minimum investment.

Quick First Print to save time
With a Quick First Print in 9.6 seconds, there’s no waiting around when you want to print. The unit springs into action the moment you need it, thanks to our On-Demand Fixing technology, UFRII LT high speed processing and high quality EF toner.

High speed, high quality laser output
Output speed is 20 pages per minute for printing and copying. A 1200 x 600dpi enhanced print resolution delivers professional laser quality printing. Benefit from both speed and quality without compromise.

Professional faxing
The Super G3 fax modem sends faxes at 3 seconds per page* to cut communication costs. The 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

35-sheet Automatic Document Feeder
Copy, fax and scan multiple page documents with ease using the 35-sheet Automatic Document Feeder. Save time as there’s no need to split up lengthy documents.

Automatic double-sided printing
Cut your paper costs with automatic double-sided printing. Get professional looking documents while saving money.

All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your multifunctional is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Versatile colour scanning
Scan your colour documents and photos directly into PC applications, to email or to PDF. Convert paper documents into digital documents using the MF Toolbox software. The OCR software features easy document searching using keywords. The USB2.0 Hi-Speed interface speeds up image transmission between the unit and your PC.

Productive networking
The optional AXIS 1650 print server offers productive network printing, PC faxing and colour scanning. Easy to set up and operate, it allows a small workgroup to fully share these functions directly from their connected PCs.

* Based on ITU-T Standard Chart No. 1

Short summary description Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:

Canon i-SENSYS MF4150, Laser, 600 x 1200 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4150 Laser A4 600 x 1200 DPI 20 ppm:

Canon i-SENSYS MF4150. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Loading...
Specs +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.