location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP47 projector lamp 210 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP47
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L47 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343868960 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:26:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELPLP47 projector lamp 210 W UHE
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHE 210 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson ELPLP47 projector lamp 210 W UHE :
The short editorial description of Epson ELPLP47 projector lamp 210 W UHE

Lamp - ELPLP47
More>>>
Short summary description Epson ELPLP47 projector lamp 210 W UHE:
This short summary of the Epson ELPLP47 projector lamp 210 W UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP47, UHE, 210 W, 2000 h, Epson, EB-G5100 EB-G5150NL

Long summary description Epson ELPLP47 projector lamp 210 W UHE:
This is an auto-generated long summary of Epson ELPLP47 projector lamp 210 W UHE based on the first three specs of the first five spec groups.

Epson ELPLP47. Lamp type: UHE, Bulb power: 210 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h, Brand compatibility: Epson, Compatibility: EB-G5100 EB-G5150NL, Country of origin: Portugal

Features
Brand compatibility *
Epson
Compatibility *
EB-G5100 EB-G5150NL
Service life of lamp
2000 h
Bulb power *
210 W
Lamp type
UHE
Service life of lamp (economic mode)
3000 h
Country of origin
Portugal
Packaging data
Quantity per pack
1 pc(s)
Package width
5.43" (138 mm)
Package depth
6.18" (157 mm)
Packaging data
Package height
5.51" (140 mm)
Package weight
0.0189 oz (0.535 g)
Logistics data
Master (outer) case weight
0.189 oz (5.35 g)
Master (outer) case length
28.4" (722 mm)
Master (outer) case width
13.1" (333 mm)
Master (outer) case height
6.77" (172 mm)
Quantity per pallet
300 pc(s)
Quantity per master (outer) case
10 pc(s)
Quantity per pallet (UK)
400 pc(s)
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10218 projector lamp 210 W
(show image)
ML10218 ML10218 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)