location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK377ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 300 W
  • - Intel® Core™2 Duo E8400 3 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 250 GB DVD±RW Card reader integrated
  • - Intel® GMA 3100
  • - Windows Vista Business
Guarantee: standard statement: On-siteOne-year (1-1-1) limiteddelivers one year of on-site, next business day service for parts and labor and includes free telephone support. Terms and conditions may vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business :
The short editorial description of HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business

dc5800, Microtower, Intel Core 2 Duo E8400 (3.0 GHz, 6 MB L2, 1333 MHz), Intel® Q33 Express, 2 x 1 GB DDR2-Synch DRAM PC-6400, 250GB (7200 rpm), DVD±RW LightScribe, HP Media Card Reader 16-in-1 (3.5" with PCI), Windows Vista® Business 32-bit / Genuine Windows XP Professional 32-bit
More>>>
HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business:
The official marketing text of HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business as supplied by the manufacturer

Compact chassis that offers exceptional expandability and flexibility

Features

- Built with the latest trusted technology for business PCs to help deliver the critical features your organization requires and support a broad range of functions as well as future technology expansion.

- Choice of form factor, standard PCI-E x16 graphic slot, and support for dual independent displays (optional card required) makes this a flexible solution to fit your business needs.

- With long lifecycles, a common and stable software image, product change notification, and global SKU availability, the HP Compaq dc5800 PC series helps you streamline your IT environment, while lowering IT costs and operating expenses.

- Includes tools to help protect both your physical assets and data, including a standard embedded TPM 1.2-compliant security chip to help limit system access through hardware-based encryption and provide enhanced data protection.

- A choice of form factors, including a new, more compact Small Form Factor, which can be placed vertically or horizontally on your work surface to help maximize space, comfort, and productivity.

- By using materials in innovative ways, HP offers desk-based products, solutions, and services that have energy efficient features, are easy to recycle, and help limit environmental impact.

- The HP Compaq dc5800 Business PC is backed by HP’s world class global services and support portfolio as well as our Total Care global network of partners to help you get the most out of your technology investment.

- In addition to consistently reliable desktop PC products, HP offers a broad range of innovative accessories, displays, and services to help you further customize your PC solution for the specific demands of your business.

Short summary description HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business:
This short summary of the HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business:
This is an auto-generated long summary of HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 19.6 lbs (8.9 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8400
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 3100
On-board graphics card model *
Not available
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 serial port, 1 optional serial port, 1 optional parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front: 2 USB 2.0, audio ports
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Micro Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Compatible operating systems
FreeDOS
Applications supported
Windows Vista Premium ready
Bundled software
HP ProtectTools Security Solutions, HP Backup & Recovery Manager, HP Insight diagnose, HP Software Agent, HP Total Care Advisor, HP Client Configuration Manager, HP Client Manager - Altiris, HP SoftPaq Download Manager, HP Client Catalog - Microsoft SMS, HP Systems Software Manager, Altiris Out-of-Band Management Solution, Roxio DigitalMedia Plus 7.2/Easy Media Creator 9
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Processor special features
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9J
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33910
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power consumption (typical)
300 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
6.93" (176 mm)
Depth *
16.9" (428 mm)
Height *
14.8" (377 mm)
Weight *
19.6 lbs (8.9 kg)
Packaging content
Display included *
No
Other features
Video card features
3D/2D Controller: support is fully compliant with Microsoft standard API such as Microsoft DirectX9, DirectXVA, VMR9, GDI/GDI+; OpenGL 1.4.; Integrated VGA Controller; integrated 350 MHz RAMDAC; 400 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Multi-display Support: 2 displays can be supported via the motherboard's VGA connectors and SDVO/ADD2 option Intel Graphics Media Accelerator 3100 <85 Hz @ 1920x1440, 75 Hz @ 2048x1536
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, active PFC optional (External 80% High Efficiency) Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current 80 Plus: 2.5 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation 80 Plus: Typical 315 btu/hr (79 kg-cal/hr), Maximum 1575 btu/hr (397 kg-cal/hr; Power Supply Fan: Variable speed fan, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <4 W
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0Gb/s NCQ SMART IV
Disk subsystem controller
SATA 3.0Gb/s NCQ SMART IV
Video card resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 3.8 Bels; FIXED DISK (Random write): LWAd = 3.9 Bels
Driver LAN
Microsoft Windows XP, Microsoft Windows Vista, FreeDos, Linux
Diskette drive
Optional
Storage drive type
250 GB
LightScribe
Yes
Security features
Kensington Lock
Drive bays
2 external 5.25 inch, 1 external 3.5 inch 2 internal 3.5 inch
Expansion slots
1 full-height PCI, 1 full-height PCI Express x16, 2 full-height PCI Express x1
Audio included
Integrated High Definition audio with ADI1884 codec, microphone and headphone front ports, line-out and line-in rear ports, multistreaming capable, internal PC speaker
Security management description
Integrated 1.2 TPM Embedded Security Chip (except for Russia), HP Business PC Security Lock, HP USB Biometric Fingerprint Reader
Upgrade type
Windows Vista capable
Networking features
Gigabit Ethernet
Keyboard type
HP PS/2 Standard Keyboard
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
UNSPSC-code
43211507
Power management
Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current 80 Plus: 2.5 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation 80 Plus: Typical 315 btu/hr (79 kg-cal/hr), Maximum 1575 btu/hr (397 kg-cal/hr; Power Supply Fan: Variable speed fan, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <4 W
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:26:44
Uk has collected 3 expert reviews for HP Compaq dc5800 Intel Core™2 Duo Processor E8400 2G/250G DVD+/-RW WVST Bus Microtower PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-12-22 10:26:43
Product Code: KV496ET#ABU The HP Compaq dc5800 Small Form Factor PC is encased in a narrow, gray metallic case - not very stylish but acceptable for an office. It is visibly slimmer and smaller than a mainstream home desktop. The HP Compaq dc5800 ca...
70%
pcworld.in
Updated:
2013-12-22 10:26:43
The HP Compaq dc5800 Small Form Factor is encased in a narrow, gray metallic case—not very stylish but acceptable for an office. It is visibly slimmer and smaller than a mainstream home desktop. But it isn't as small as the Lenovo ThinkCenter A61e—winn...
Bottom line Desktops for businesses are a different ball game than home desktops. Things like data security and power efficiency, not to mention design form factor take precedent over other aspects. The HP Compaq dc5800 delivers on its claim of a slim mainstream...
76%