location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite E2207WSV-B1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2207WSV-B1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 22"
  • - Full HD 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
Long product name iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD :
The short editorial description of iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD

ProLite E2207WSV-B1 - 22'', 1680x1050, 300cd/m2, 1000:1, 5ms
More>>>
iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD:
The official marketing text of iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD as supplied by the manufacturer

ProLite E2207WSV
The new 22” widescreen LCD continues to provide excellent value for money for the home and office user, with high specification and the new ‘OptiColour’ mode. This innovative new feature automatically adjusts contrast, brightness and RGB colour balance to its optimum conditions to whichever mode you chose whether Game, Text, Scenic or Cinema – and also enabling you to switch through these modes with ease and speed. The 1.8 mega-pixel resolution offers outstanding graphics. The PLE2207WSV is available in Black.

Short summary description iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD:
This short summary of the iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite E2207WSV-B1, 22", 1680 x 1050 pixels, Full HD, LCD, 5 ms

Long summary description iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD:
This is an auto-generated long summary of iiyama ProLite E2207WSV-B1 computer monitor 22" 1680 x 1050 pixels Full HD based on the first three specs of the first five spec groups.

iiyama ProLite E2207WSV-B1. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.0109 x 0.0109" (0.277 x 0.277 mm)
Horizontal scan range
31 - 82 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
18.3" (46.5 cm)
Viewable size, vertical
11.5" (29.1 cm)
Multimedia
Built-in camera *
No
Multimedia
RMS rated power
2 W
Design
Market positioning *
Business
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
20.4" (517 mm)
Depth (without stand)
8.66" (220 mm)
Height (without stand)
16.1" (410 mm)
Weight (without stand)
12.1 lbs (5.5 kg)
Other features
Display
LCD
Built-in subwoofer
No
Audio system
Stereo
TV tuner integrated
No
Bandwidth
0.146 GHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:35:07
Uk has collected 5 expert reviews for iiyama ProLite E2207WSV-B1 computer monitor 55.9 cm (22") 1680 x 1050 pixels Full HD and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-27 11:34:49
Well known in the monitor market as the company with the unpronounceable name, Iiyama has been positioning itself firmly in the middle. The 22in 1,680 x 1,050 E2207WSV has the currently fashionable shiny plastic ‘piano lacquer’ finish, which is more a...
Good AG Neovo E-W19 Star rating:...
Bad AG Neovo E-W19...
80%
digitalversus.com
Updated:
2011-09-27 11:34:58
The Iiyama Prolite E2207WSV might as well boil down to its product specification, and nothing more exciting than that: its components offer no surprises. What has changed, though, is that this low price screen is attractive and well-built, which is ac...
Good Low price, Welldesigned for an entry level monitor, Good contrast...
Bad TN panel = poor viewing angle, No DVI connection, No zero dead pixel policy, Some afterglow...
40%
techradar.com
Updated:
2011-09-27 11:35:02
DVI ports are now standard issue even on cheapo screens, while HDMI sockets are popping up with increasing regularity.The Iiyama ProLite E2207WSVs single VGA input, therefore, had us a little baffled at first. But then £165 is extremely affordable for...
Good Great value, Vibrant and crisp pictures, Good viewing angle...
Bad No DVI connection...
80%