HPE logo

HPE ProLiant DL320e Gen8 Intel® C204 LGA 1155 (Socket H2) Rack (1U)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106446
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1/1/1 - Serverincludes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL320e Gen8 Intel® C204 LGA 1155 (Socket H2) Rack (1U):

HP ProLiant DL320e Gen8 Hot Plug 4 LFF Configure-to-order Server

Short summary description HPE ProLiant DL320e Gen8 Intel® C204 LGA 1155 (Socket H2) Rack (1U):

HPE ProLiant DL320e Gen8, Intel® C204, LGA 1155 (Socket H2), Intel, Intel Pentium G, E3-1200, DDR3-SDRAM

Long summary description HPE ProLiant DL320e Gen8 Intel® C204 LGA 1155 (Socket H2) Rack (1U):

HPE ProLiant DL320e Gen8. Motherboard chipset: Intel® C204, Processor socket: LGA 1155 (Socket H2), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB. Storage drive sizes supported: 3.5", RAID levels: 0, 1, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.