location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung INK-M41VP toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK-M41VP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INK-M41VP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987761486
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:00:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung INK-M41VP toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Multi pack
  • - Inkjet
Long product name Samsung INK-M41VP toner cartridge Original Black :
The short editorial description of Samsung INK-M41VP toner cartridge Original Black

INK-M41VP
More>>>
Samsung INK-M41VP toner cartridge Original Black:
The official marketing text of Samsung INK-M41VP toner cartridge Original Black as supplied by the manufacturer

Black Ink Cartridge/Blister. Twin Pack. 1,500 pages.

Short summary description Samsung INK-M41VP toner cartridge Original Black:
This short summary of the Samsung INK-M41VP toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung INK-M41VP, Black

Long summary description Samsung INK-M41VP toner cartridge Original Black:
This is an auto-generated long summary of Samsung INK-M41VP toner cartridge Original Black based on the first three specs of the first five spec groups.

Samsung INK-M41VP. Printing colors: Black

Features
Compatibility *
SF-370 / 371 / 375TP
Type *
Original
Printing colors *
Black
Brand compatibility *
Samsung
Supply type *
Multi pack
Packaging data
Package width
4.57" (116 mm)
Package depth
1.85" (47 mm)
Package height
7.09" (180 mm)
Packaging data
Package weight
5.64 oz (160 g)
Other features
Print technology
Inkjet
Logistics data
Master (outer) case width
14.6" (370 mm)
Master (outer) case length
9.84" (250 mm)
Master (outer) case height
9.84" (250 mm)
Quantity per master (outer) case
20 pc(s)