location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMIDVGA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMIDVGA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045523298
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:44:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Max resolution: Full HD 1920*1080p@60Hz
  • - Micro HDMI to VGA
  • - Cable Length 25 cm
  • - Plug and play: With full support for plug-and-play installation, this PC video adapter is easy to setup with no software, drivers or external power adapter required
Guarantee: 300 months
Long product name Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White :
The short editorial description of Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White

Micro HDMI to VGA Adapter
More>>>
Short summary description Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White:
This short summary of the Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect HDMIDVGA, 9.84" (0.25 m), HDMI Type D (Micro), VGA (D-Sub), Male, Female, Gold

Long summary description Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White:
This is an auto-generated long summary of Microconnect HDMIDVGA video cable adapter 9.84" (0.25 m) HDMI Type D (Micro) VGA (D-Sub) White based on the first three specs of the first five spec groups.

Microconnect HDMIDVGA. Cable length: 9.84" (0.25 m), Connector 1: HDMI Type D (Micro), Connector 2: VGA (D-Sub). Cable diameter: 0.189" (4.8 mm), Weight: 0.353 oz (10 g). Package width: 6.22" (158 mm), Package depth: 4.72" (120 mm), Package height: 0.669" (17 mm)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)