location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX438W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB21321
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:43:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI Color
  • - A4 33 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi
Long product name Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi :
The short editorial description of Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

SX438W 3pl, 33Pg/min, 5760 x 1440 dpi, 1200 dpi x 2400 dpi
More>>>
Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
The official marketing text of Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer

Part of Epson's new Small-in-One range, the Epson Stylus SX438W offers cost-effective printing, scanning and copying for home users who are looking for the flexibility of Wi-Fi connectivity and PC-free printing.
Save space
: The SX438W is part of the Small-in-One range - Epson's smallest all-in-ones which are 39 percent smaller than previous models1. The sleek, stylish design coupled with an ultra-compact footprint means this Small-in-One effortlessly complements any home environment without taking up too much space. Additionally, this Small-in-One boasts a 25 percent reduction in packaging, which means you throw away less and helps lower your impact on the environment2.
Save money
: By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device. DURABrite Ultra Ink is so versatile it is able to print lab-quality photos while at the same time produce crisp, clean text documents.
Save time
: The automatic Wi-Fi set-up3 makes configuring laptops and computers to print wirelessly extremely easy. You don’t need to know your network settings or connect with a USB cable, the SX438W automatically finds the relevant connection settings in order to configure itself. Multiple users then have the freedom to print, copy and scan quickly and efficiently from anywhere in the home.
PC-free printing
: The 3.6cm colour LCD screen and accompanying memory card slot offers easy-to-use PC-free photo printing with helpful menu prompts, meaning no more waiting for computers to power up; printing directly from a memory card allows greater flexibility and is straightforward.
Mobile printing
: The SX438W is also compatible with Epson iPrint which offers even more flexibility and freedom, allowing you to quickly and easily print photos and documents wirelessly from smartphones and tablet PCs4.
- Wi-Fi Small-in-One: Print, scan and copy wirelessly
- Wi-Fi Small-in-One: Epson's smallest all-in-one
- Space-saving: LCD screen and memory card slot
- PC-free printing: Smartphone and tablet PC printing

Short summary description Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SX438W, Color, 5760 x 1440 DPI, 4, A4, 33 ppm, White

Long summary description Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson SX438W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson SX438W. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Wi-Fi. Product color: White

Features
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Sound pressure level (printing)
38 dB
Design
Market positioning *
Home & office
Product color *
White
Display diagonal
1.4"
Power
Power consumption (printing) *
15 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
15.4" (390 mm)
Depth
11.8" (300 mm)
Height
5.71" (145 mm)
Weight
9.04 lbs (4.1 kg)
Packaging data
Drivers included
Yes
Other features
All-In-One-multitasking
Yes
All-in-one functions
Copy, Print, Scan
Print technology
Inkjet
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)