location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-465i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H441B40LU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - LCD 3000 ANSI lumens
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 12 W
  • - 343 W
Long product name Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White :
The short editorial description of Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White

EB-465i XGA, 1024 x 768, 2.000 : 1, 3000 lumen
More>>>
Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White:
The official marketing text of Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer

Make any surface interactive - including a tabletop - without the need for a screen or whiteboard. This complete package comes with everything that's needed to create a collaborative learning or working experience, including projector, digital pen and wall-mount.
Large, fully interactive projection
Achieve an image size of up to 102 inches, fully interactive right to the corners. Notes or additions can be saved with the digital pen, giving complete control of the projection area. Annotate without casting a shadow thanks to the ultra-short-throw design, achieving a 70-inch projected image from just 13cm.
Desktop collaboration
Mount the projector vertically, allowing collaborative work on documents or multimedia files on the tabletop to make group projects and classroom activities more engaging.
Easy to use
Always easy to use, the projector is quick to set up and shut down with USB plug and play functionality plus quick start and instant off features, which avoid wasting valuable lesson time.
High quality images
No matter what the interactive projector is used for, Epson's 3LCD technology ensures high-quality images with its equally high White and Colour Light Output for vivid, natural colours and deep blacks, even in daylight.
- Ultra-short-throw - Reduces shadows
- Interactive - Works horizontally and vertically
- Easy to use - Control with digital pen
- Large image - Up to 102 inches
- Quality image - Epson's 3LCD technology

Short summary description Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-465i, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, Manual, USB Type-A, USB Type-B

Long summary description Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-465i data projector 3000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-465i. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Focus: Manual. USB connector type: USB Type-A, USB Type-B. Ethernet LAN data rates: 10,100 Mbit/s. Noise level: 35 dB, Noise level (economic mode): 28 dB, Preset modes: Dynamic, Presentation

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Lens system
Focus *
Manual
Video
Full HD *
No
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) out
2
VGA (D-Sub) ports quantity *
3
USB connector type
USB Type-A, USB Type-B
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Preset modes
Dynamic, Presentation
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
12 W
Number of built-in speakers
1
Design
Product color *
White
Display
Built-in display *
No
Power
Power consumption (typical) *
343 W
Packaging content
Handheld remote control *
No
Cables included
USB
Manual
Yes
Bundled software
EasyMP Monitor EasyMP Network Projection
Other features
Aspect ratio
4:3
USB cable
1