- - 19"
- - 1440 x 900 pixels 16:10
- - 300 cd/m² 500:1
HP w19 19-inch Widescreen LCD Monitor
The HP w19 19-inch Widescreen LCD Monitor offers expanded document and spreadsheet views on an elegant 19-inch diagonal screen designed for users who prefer widescreen viewing, wherever they work.
Enhanced performance
Get amazing crisp, clear, high-definition views of all your hard work with display features such as a 500:1 contrast ratio and resolutions up to 1440 x 900.
Improved compatibility
Enjoy easier setups for your widescreen notebook and PC environments—HP monitors are tested to work right out of the box with our popular business notebook and desktop PCs. Seamlessly toggle between legacy and developing graphics technology with VGA and DVI-D connections that support analog or digital modes.
See more, do more
Work more efficiently with expanded screen space that allows side-by-side document and spreadsheet displays and simultaneous views of multiple windows, and minimizes the need to scroll through documents.
Comfortable viewing
Position the monitor for the way you work best—a 150-degree horizontal viewing angle along with the wide format screen enable viewable sightlines from anywhere in the room.
HP W19, 19", 1440 x 900 pixels, LCD, Silver
HP W19. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Native aspect ratio: 16:10, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product color: Silver