location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE010805
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE010805
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045521508
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Approved for all European Countries
Guarantee: 300 months
Long product name Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler :
The short editorial description of Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler

Power Cord Schuko Angled - C5, 0.5m
More>>>
Short summary description Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler:
This short summary of the Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PE010805, 19.7" (0.5 m), CEE7/7, C5 coupler, H05VV-F3G, 250 V, 10 A

Long summary description Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler:
This is an auto-generated long summary of Microconnect PE010805 power cable Black 19.7" (0.5 m) CEE7/7 C5 coupler based on the first three specs of the first five spec groups.

Microconnect PE010805. Cable length: 19.7" (0.5 m), Connector 1: CEE7/7, Connector 2: C5 coupler, Cable type: H05VV-F3G. Input voltage: 250 V, Input current: 10 A

Brand Image Article code product Stock Price from
Microconnect

Microconnect PE011318 power cable Black 70.9" (1.8 m) Power plug type F 2 x C13 coupler
(show image)
PE011318 PE011318 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect C14-C19, 5m Black 196.9" (5 m) C14 coupler C19 coupler
(show image)
AK5050 C14-C19, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE110718 power cable Black 70.9" (1.8 m) Power plug type A C7 coupler
(show image)
PE110718 PE110718 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE011450 power cable Black 196.9" (5 m) Power plug type F C19 coupler
(show image)
PE011450 PE011450 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010818 power cable Black 70.9" (1.8 m) CEE7/7 C5 coupler
(show image)
PE010818 PE010818 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE010830 power cable Black 118.1" (3 m) CEE7/7 C5 coupler
(show image)
PE010830 PE010830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)