location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust WB-1400T webcam USB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam WB-1400T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14382 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust WB-1400T webcam USB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 fps
  • - Interface: USB
  • - Black, Silver
Long product name Trust WB-1400T webcam USB Black, Silver :
The short editorial description of Trust WB-1400T webcam USB Black, Silver

Webcam WB-1400T
More>>>
Trust WB-1400T webcam USB Black, Silver:
The official marketing text of Trust WB-1400T webcam USB Black, Silver as supplied by the manufacturer

- USB webcam with 352 x 288 hardware resolution and VGA snapshot resolution.
- With snapshot button to quickly take a picture.
- Maximum video speed of 30 frames per second.
- Ideal for Live Messenger, MSN Messenger, Skype and other messenger services.
- The camera stand can also be used to attach the webcam to the screen of a notebook or desktop PC.

Short summary description Trust WB-1400T webcam USB Black, Silver:
This short summary of the Trust WB-1400T webcam USB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Webcam WB-1400T, 30 fps, USB, Black, Silver, 3.32 oz (94 g), 7.72 oz (219 g), Windows Vista, XP or 2000. USB port.

Long summary description Trust WB-1400T webcam USB Black, Silver:
This is an auto-generated long summary of Trust WB-1400T webcam USB Black, Silver based on the first three specs of the first five spec groups.

Trust Webcam WB-1400T. Maximum frame rate: 30 fps. Interface: USB, Product color: Black, Silver. Weight: 3.32 oz (94 g). Package weight: 7.72 oz (219 g). Minimum system requirements: Windows Vista, XP or 2000. USB port.

Performance
Maximum frame rate
30 fps
Snapshot button
Yes
Design
Interface *
USB
Product color *
Black, Silver
Weight & dimensions
Weight
3.32 oz (94 g)
Packaging data
Package weight
7.72 oz (219 g)
System requirements
Minimum system requirements
Windows Vista, XP or 2000. USB port.
Other features
USB required
Yes
Compatible operating systems
Windows Vista, XP, 2000
Package dimensions (WxDxH)
6.3 x 3.94 x 7.09" (160 x 100 x 180 mm)
Contents
Webcam with clamp and USB cable attached. CD-ROM with drivers and software. User's guide.
Brand Image Article code product Stock Price from
Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
(show image)
16428 SpotLight Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Chat webcam 640 x 480 pixels USB Black Trust Chat webcam 640 x 480 pixels USB Black
(show image)
16430 Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)