IBM logo

IBM Memory Kit 4GB (2x2GB) memory module DDR2 667 MHz ECC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28815
Info modified on:
09 Jun 2023, 12:14:10
Long product name IBM Memory Kit 4GB (2x2GB) memory module DDR2 667 MHz ECC:

4GB (2x2GB Kit) PC5300 667 MHz CL5 ECC DDR2 RDIMM

Short summary description IBM Memory Kit 4GB (2x2GB) memory module DDR2 667 MHz ECC:

IBM Memory Kit 4GB (2x2GB), 4 GB, 2 x 2 GB, DDR2, 667 MHz

Long summary description IBM Memory Kit 4GB (2x2GB) memory module DDR2 667 MHz ECC:

IBM Memory Kit 4GB (2x2GB). Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.