location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R800
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year.
Long product name Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI :
The short editorial description of Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI

Stylus Photo R800-17 ppm black-5760 x 1440 DPI-USB 2.0 & IEEE 1394
More>>>
Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI:
The official marketing text of Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI as supplied by the manufacturer

- 8 color Epson UltraChrome Hi Gloss pigment ink for archival quality glossy and matte photos lasting over 100 years.
- Eight individual cartridges, including matte black ink and gloss optimizer.
- World's first 1.5 picoliter droplets and up to 5760 x 1440 optimized dpi for unsurpassed clarity and detail.
- Prints a 5" x 7" color photo in as fast as 45 seconds and black text at up to 17 ppm.
- True BorderFree photo printing in popular photo sizes (4" x 6", 5" x 7" and 8" x 10").
- Print directly on ink jet printable CD/DVDs.
- Fast connectivity with built-in Hi-Speed USB 2.0 and FireWire® (IEEE 1394).
- Premium ICC profiles for Epson Stylus Photo R800 now available.

Short summary description Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R800, Color, 5760 x 1440 DPI, 17 ppm

Long summary description Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R800 inkjet printer Color 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R800. Color. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Print head nozzles
180
Color *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Legal
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Buffer size
64 KB
Printing noise level
45 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
20 W
Power consumption (standby)
2 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98SE, 2000, Me, XP, Mac, OSX.
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 80%
Recommended operating temperature range (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.5" (495.3 mm)
Depth
12.1" (307.3 mm)
Height
7.8" (198.1 mm)
Packaging data
Bundled software
Epson Print CD Software & PRINT Image Matching II Plug-In (Adobe Photoshop 6.0, 7.0).
Other features
Print technology
Inkjet
Interface
USB
Compliance industry standards
UL60950, CSA 22.2 No. 60950; FCC part 15 subpart B class B; CSA C108.8 class B
DVD/CD printing
Yes
Ink drop
1.5 picoliter
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:02:28
Uk has collected 18 expert reviews for Epson Stylus Photo R800 inkjet printer Colour 5760 x 1440 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
photo-i.co.uk
Updated:
2011-08-14 07:02:27
photo-is first ever review featured the Epson Stylus Photo 2100/2200, now 18 months down the line I am pleased to bring you the first review of the eagerly awaited R800 printer. The Epson Stylus Photo R800 is an A4 printer using UltraChrome pigmen...
Bottom line EPSON R800 printerPage 14. Full Product Specifications · EPSON Stylus Photo R800 Characteristics · A4 Black and Colour Inkjet Printer · Technology: EPSON MicroPiezoTM Print Head Configuration: 180 nozzles per colour (Photo Blac...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:26:41
Using separate ink cartridges for each colour, the Epson STYLUS PHOTO R800 adds red and blue inks to the standard set of cyan, magenta and yellow inks; but it omits the light photo cyan and light photo magenta found in many six-colour photo printers. O...
80%
Zdnet.com.au
Updated:
2011-11-04 14:26:43
Like every other inkjet printer on the market, Epson dresses the Stylus Photo R800 in black and silver plastic. The input and output paper trays cleverly fold into the printer to minimise volume, and I really like that the top tray folds down into a re...
0%
eventdv.net
Updated:
2011-08-14 07:02:27
Photos, letters, envelopes, stickers, disc labels, packages—who doesnt want to print a little bit of everything? But where to get the desk space for the mountain of new equipment? Epson has the answer with its Stylus Photo R800, a compact, professi...
0%
v3.co.uk
Updated:
2011-08-14 07:02:28
Professional prints using eight colours.
80%
pcmag.com
Updated:
2011-08-14 07:02:28
Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
photographyblog.com
Updated:
2011-08-14 07:02:28
The Epson Stylus Photo R800 is a 7 colour, 5760 x 1440 optimised dpi inkjet printer that offers borderless printing at print sizes up to A4 and is aimed at the professional and amateur photographer. The Epson R800 uses UltraChrome Hi-Gloss pigment ink...
Bottom line The Epson Stylus Photo R800 is the perfect photo printer. Well, almost. It quickly and easily produces stunning prints that are the match of any traditional photo lab, which will last in excess of 80 years when displayed correctly behind glass. It als...
90%
imaging-resource.com
Updated:
2014-04-10 04:43:19
When some desperate soul grabs our lapels as were trying to cross the street and demands to know which photo printer to buy, we shrug our shoulders and confide, "You really cant go wrong these days." Thats been especially true of i...
Bottom line You cant go wrong, we have to repeat, but theres a lot of ways you can go right with the Epson R800. It will be particularly appreciated by those who enjoy printing beyond the 4x6 Jumbo. Roll-fed panoramas, printable CD/DVD discs, a range of color a...
0%
pcworld.com_techhive.com
Updated:
2014-04-10 04:43:19
Offers roll-feeder and prints photos with intense, rich colors on glossy paper; can print on CDs, too.
66%
steves-digicams.com
Updated:
2014-04-10 04:43:19
The Stylus Photo R800 uses Epsons Advanced Micro Piezo ink jet technology and the worlds first 1.5-picoliter ink droplets with an eight cartridge printing system to create incredible detail, more accurate skin tones and an ultra-wide color range desi...
0%