location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG232WK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG232W-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690592022285 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphics design 22.5" LED IPS
  • - 1920 x 1200 pixels
  • - 12 ms 380 cd/m² 720:1
Guarantee: 5 years
Long product name EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black :
The short editorial description of EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black

22.5" LCD, 380 cd/m², 12 ms, 10:1, 1920×1200px
More>>>
EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black:
The official marketing text of EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black as supplied by the manufacturer

Editing and Master Monitor
This unique monitor offers multiple features that meet the various demands of post-production, including color grading, image evaluation and nonlinear editing for broadcasting. A button on the monitor's front bezel for switching between PC and SDI signals lets studio professionals do both video editing and reference (playback) on a single monitor.
Preset Color Modes
The panel's wide gamut reproduces broadcast-standard color spaces such as PAL/SECAM and HDTV. In addition, preset color modes for Rec. 709, EBU, SMPTE-C, DCI, and sRGB are available at the touch of a button.
Remote Control Console
For faster and more convenient adjustment of screen settings, the JC-100 remote control console is available for the ColorEdge CG232W. Powered via a USB connection to the monitor, this console gives you one-touch access to frequently used settings such as brightness, gamma, color temperature, blacklevel, RGB gain, and screen size. It includes a rotary wheel so you can quickly adjust settings to the desired level.
Dual-link SDI Signal Support
Input support includes BNC − 2 (SD-SDI/HD-SDI − 2 or duallink SDI − 1) for transferring uncompressed video signals, DVI-D, and D-Sub for direct connection to broadcast and studio sources as well as desktop PCs. YCbCr 4:2:2, YCbPr 4:2:2, YPbPr 4:4:4 and RGB 4:4:4 SDI signal formats are all supported.(SDI input signals).
Black Frame Insertion and Pseudo-Interlace
The ColorEdge CG232W’s panel display frame rate of 120 Hz allows for black screen insertion (pseudo-impulse), which virtually eliminates motion artifacts and blur when showing fast-paced moving images. With interlace signals, a pseudo-interlace feature minimizes motion artifacts, giving this LCD monitor smooth motion picture playback akin to that of a CRT.
Range Extension
A range extension feature gives studio professionals the advantage of using the monitor's entire 10-bit grayscale range to see more detail when doing fine editing work in very dark and very light tones. Setting the screen to show the entire 10-bit grayscale range reveals either 6% or 14% more gray tones from 0 (true black) to 1023 (true white) compared to common broadcast signal display range capabilities.
2K × 1K Signal Support
This monitor supports 2048 × 1080 signals which are compliant with the DCI standard. A left and right screen panning feature operated from the monitor's on-screen display menu (OSD) allows viewing of all areas of an image.
Brightness and Color Uniformity with DUE
Fluctuations in brightness and chroma on different parts of the screen is a common trait of LCD monitors. EIZO's Digital Uniformity Equalizer function corrects brightness and chroma uniformity errors to ensure the entire screen will be practically uniform at each gray level from 0 to 1,023. This ensures a Delta-E difference of 3 or less across the screen when the monitor leaves the factory.
Verification Documents Included
EIZO stands behind the quality of the ColorEdge series by including two verification documents with each monitor. One document verifies the uniformity on 25 points across the screen while the other certifies that all 256 color tones on the gamma curve were individually adjusted at the factory.
Simple and Precise Calibration with ColorNavigator
The bundled ColorNavigator software makes calibration both simple and quick. Just input target values for brightness, white point, and gamma. ColorNavigator works with a wide range of measurement devices to directly utilize the monitor's look-up table and create an ICC profile within minutes. What's more, you can always download the latest version of ColorNavigator for free here on eizo.com.
3D LUT and 10-bit Simultaneous Display
A 3D LUT (look-up table) allows for previewing how colors will be reproduced on the final film print. 10-bit simultaneous display means more than 1 billion colors can be shown on the screen at once. This is 64 times the numbers of colors supported by standard 8-bit display, and virtually eliminates color and grayscale banding.
Flexible Screen Positioning
The stand lets you set the screen to the optimum viewing position with 118 mm height adjustment, 40° tilt, and 70° swivel.
Commitment to Quality
While outsourcing production is now common practice in the monitor industry, EIZO continues to manufacture its products the same way it has throughout its 40 year history – with its own staff at its own factories. This allows EIZO to keep close control over production quality and offer the industry's only 5-year manufacturer's limited warranty.
Customer Assurance
A five-year warranty offers a long service life, and compliance with leading industry standards such as TCO'03 and TÜV Ergonomics ensures a better working environment.

Short summary description EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black:
This short summary of the EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO CG232WK, 22.5", 1920 x 1200 pixels, LED, LCD, 12 ms, Black

Long summary description EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black:
This is an auto-generated long summary of EIZO CG232WK computer monitor 22.5" 1920 x 1200 pixels LED Black based on the first three specs of the first five spec groups.

EIZO CG232WK. Display diagonal: 22.5", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
22.5"
Display resolution *
1920 x 1200 pixels
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
380 cd/m²
Response time
12 ms
Contrast ratio (typical) *
720:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display number of colors *
1.073 billion colors
Pixel pitch
0.00992 x 0.00992" (0.252 x 0.252 mm)
Viewable size, horizontal
19.1" (48.4 cm)
Viewable size, vertical
11.9" (30.2 cm)
Viewable size diagonal
22.4" (57 cm)
Digital horizontal frequency
26 - 78 kHz
Digital vertical frequency
23.8 - 61 Hz
Design
Market positioning *
Graphics design
Product color *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
BNC input ports
2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Ergonomics
Height adjustment
4.65" (11.8 cm)
Pivot
No
Swiveling
Yes
Swivel angle range
35 - 35°
Tilt adjustment
Yes
Tilt angle range
0 - 40°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Plug and Play
Yes
Power
Power consumption (max)
110 W
Power consumption (PowerSave)
7 W
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
22.3" (567 mm)
Depth (with stand)
10" (255 mm)
Height (with stand)
23.6" (599 mm)
Weight (with stand)
29.5 lbs (13.4 kg)
Width (without stand)
22.3" (567 mm)
Depth (without stand)
4.45" (113 mm)
Height (without stand)
15.3" (389 mm)
Weight (without stand)
19.4 lbs (8.8 kg)
Packaging data
User Guide on CD-ROM
Yes
Other features
Display
LCD
TV tuner integrated
No
Brand Image Article code product Stock Price from
EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black
(show image)
258021CG21 ColorEdge 21.3" Color LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Black EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Black
(show image)
CE240W-BK+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Silver EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Silver
(show image)
CE210W-WS+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Black EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Black
(show image)
CE210W-BK+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Silver EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Silver
(show image)
CE240W-WS CE240W 24" Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Black EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Black
(show image)
CE240W-BK CE240W 24“ Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 21.1" 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 21.1" 1680 x 1050 pixels
(show image)
CE210W-WS CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 21.1" 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 21.1" 1680 x 1050 pixels
(show image)
CE210W-BK CE210W 21“ Colour Graphic LCD-Monitor (Black) 0.00
(excl. VAT)
0 (incl. VAT)