location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-9K10A-EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-9K10A-EU show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 12:44:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 98.4" (2.5 m)
  • - Male
  • - Female
  • - Black
Long product name Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m) :
The short editorial description of Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m)

Power Cord, 250 VAC 10 A M 2511 Plug Europe
More>>>
Short summary description Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m):
This short summary of the Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-9K10A-EU, 98.4" (2.5 m), 250 V, 16 A

Long summary description Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m):
This is an auto-generated long summary of Cisco CAB-9K10A-EU power cable Black 98.4" (2.5 m) based on the first three specs of the first five spec groups.

Cisco CAB-9K10A-EU. Cable length: 98.4" (2.5 m). Input voltage: 250 V, Input current: 16 A

Brand Image Article code product Stock Price from
Cisco

Cisco CAB-9K12A-NA= power cable Black 98.4" (2.5 m) NEMA 5-15P C15 coupler
(show image)
CAB-9K12A-NA= CAB-9K12A-NA= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-9K10A-UK= power cable Black 98.4" (2.5 m) BS 1363 C15 coupler
(show image)
CAB-9K10A-UK= CAB-9K10A-UK= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-N5K6A-NA= power cable Black 98.4" (2.5 m) NEMA 6-15P C13 coupler
(show image)
CAB-N5K6A-NA= CAB-N5K6A-NA= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)