OKI logo

OKI B6250n 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39435
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year.
Long product name OKI B6250n 1200 x 1200 DPI A4:

B6250n - 30ppm (A4 speed), 533MHz, 1200 x 1200dpi, IEEE1284 Bi-directional parallel, 25-pin RS232C serial, USB 2.0, 10/100Base TX Ethernet, 128MB

Short summary description OKI B6250n 1200 x 1200 DPI A4:

OKI B6250n, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description OKI B6250n 1200 x 1200 DPI A4:

OKI B6250n. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.