location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ766A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ766A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585922031 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive RDX cartridge Black
  • - Data storage type: RDX 2:1
  • - Native capacity: 160 GB Compressed capacity: 320 GB
Long product name HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB :
The short editorial description of HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB

HP StorageWorks RDX160 External Removable Disk Backup System
More>>>
Short summary description HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB:
This short summary of the HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ766A, Storage drive, RDX cartridge, 2:1, RDX, Black, 160 GB

Long summary description HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB:
This is an auto-generated long summary of HPE AJ766A backup storage device Storage drive RDX cartridge RDX 160 GB based on the first three specs of the first five spec groups.

HPE AJ766A. Product type: Storage drive, Media type: RDX cartridge, Compression ratio: 2:1. Native capacity: 160 GB, Compressed capacity: 320 GB. Drive device, transfer rate: 60 MB/s, Data transfer rate: 60 Gbit/s. Weight: 3.9 lbs (1.77 kg). Dimensions (WxDxH): 15.7 x 7.8 x 8" (398.8 x 198.1 x 203.2 mm), Interface type: USB 2.0

Brand Image Article code product Stock Price from
HP StorageWorks RDX320 Removable Disk Backup System DL Server Module HP StorageWorks RDX320 Removable Disk Backup System DL Server Module
(show image)
AP725A StorageWorks RDX320 Removable Disk Backup System DL Server Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AP725A backup storage device Storage drive RDX cartridge RDX 320 GB
(show image)
AP725A AP725A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)