location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch Class Qual Tape 2598.4" (66 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Class Qual Tape
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5066T3
Category: Duct Tapes Check ‘Scotch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 02:05:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Scotch Class Qual Tape 2598.4" (66 m) :
The short editorial description of Scotch Class Qual Tape 2598.4" (66 m)

Class Qual Tape, braun, 50mmx66m, 3 rollen.
More>>>
Short summary description Scotch Class Qual Tape 2598.4" (66 m):
This short summary of the Scotch Class Qual Tape 2598.4" (66 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch Class Qual Tape, 2598.4" (66 m), 1.97" (50 mm)

Long summary description Scotch Class Qual Tape 2598.4" (66 m):
This is an auto-generated long summary of Scotch Class Qual Tape 2598.4" (66 m) based on the first three specs of the first five spec groups.

Scotch Class Qual Tape. Length: 2598.4" (66 m), Width: 1.97" (50 mm)