Gigaset logo

Gigaset SX685 isdn DECT telephone Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25154
Info modified on:
21 Oct 2022, 10:14:32
Long product name Gigaset SX685 isdn DECT telephone Black, Silver:

Gigaset SX685 isdn

Short summary description Gigaset SX685 isdn DECT telephone Black, Silver:

Gigaset SX685 isdn, DECT telephone, 250 entries, Short Message Service (SMS), Black, Silver

Long summary description Gigaset SX685 isdn DECT telephone Black, Silver:

Gigaset SX685 isdn. Type: DECT telephone, Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 250 entries, Short Message Service (SMS). Product color: Black, Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.