location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3600dn Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3600dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5988A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet 3600dn Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 17 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 360 MHz
Guarantee: One-year, next-day, onsite limitedWarranty standard statement: HP warrants HP hardware, accessories and supplies against defects in materials and workmanship for the period specified. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or which may have been subject to incidental use.does not apply to defects resulting from (a) improper or inadequate maintenance or calibration, (b) software, interfacing, parts or supplies not supplied by HP, (c) unauthorized modification or misuse, (d) operation outside of the published environmental specifications for the product or (e) improper site preparation or maintenance.
Long product name HP LaserJet 3600dn Color 600 x 600 DPI A4 :
The short editorial description of HP LaserJet 3600dn Color 600 x 600 DPI A4

LaserJet 3600dn, 360MHz, 128MB, 17ppm, A4, 600x600DPI, USB 2.0, 28kg, white
More>>>
HP LaserJet 3600dn Color 600 x 600 DPI A4:
The official marketing text of HP LaserJet 3600dn Color 600 x 600 DPI A4 as supplied by the manufacturer

Using the power of color, small businesses can create marketing collateral quickly and easily and get amazing print quality right out of the box—see vibrant color, crisp blacks, and realistic images every time you click Print.

See results with vibrant color
Print high-quality marketing materials in color—and in the office. Get brilliant color output with new HP ColorSphere toner and HP glossy papers, and make your brochures, proposals, and presentations stand out above the rest.

Achieve brilliant results. New HP ColorSphere toner works with the printer to deliver high gloss, which makes colors brighter, increases color range, and offers intense color and subtle transitions for realistic images. For optimal results, use HP papers with five-layer coating technology.

Print with confidence. The sophisticated engine includes intelligent color calibration that works with HP Smart printing technology in HP cartridges to make automatic adjustments that enhance print quality and consistency.

Color made easy
Relax—this printer is designed for ease of use. From installation to daily use, the printer eases your workload. Install the printer software in just a few simple clicks. A media type sensor simplifies printing by automatically selecting the optimal print setting for each paper type.

Depend on simple interactions. There are only four print cartridges to manage, and the cartridge, HP ColorSphere toner, and imaging drum are integrated into one supply, resulting in a refresh of the entire image system when you replace a cartridge and ensuring consistent print quality. Integrated supplies also allow you to replace cartridges without worrying about messy toner spills.

Simplify management. Print cartridges are preinstalled in new printers, and convenient access points in the printer make cartridge replacement effortless. With HP SureSupply2 reordering is a snap.

Manage your HP printers and their supplies. HP Easy Printer Care3 software saves time with consolidated management—monitor the status of up to 15 HP printers and supplies, generate basic usage reports, and order supplies with the click of a button. Plus, HP backs you with support tools, including HP Instant Support and HP Software Update.

Small office color performance
Work more productively. With fast color and black-andwhite speeds up to 17 pages per minute (ppm) and a quick first page out with Instant-on Technology, your documents are ready and waiting by the time you walk to the printer. The printer calibrates intelligently to balance performance and the best print quality.

Save space—this work team color laser fits on the desktop. Experience fast, reliable performance in a small package—your users will appreciate the speed and color capabilities of this space-saving device.

Meet your work team’s needs with flexible paper handling. An optional 500-sheet input tray provides an input capacity of up to 850 sheets, reducing user interaction. The printer accommodates a wide range of paper sizes, types, and weights, and the automatic two-sided printing unit lets you print more while conserving paper resources.

Use the combined power of the computer and printer to process all your documents. The HP Color LaserJet 3600 series printer uses host-based technology, which means that it relies on the power of your computer to process print jobs before sending them to the printer. The printer is ideal for small work teams working with one of the supported Windows and Macintosh operating systems,

Short summary description HP LaserJet 3600dn Color 600 x 600 DPI A4:
This short summary of the HP LaserJet 3600dn Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3600dn, Laser, Color, 600 x 600 DPI, A4, 17 ppm, Duplex printing

Long summary description HP LaserJet 3600dn Color 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 3600dn Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 3600dn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
17 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Time to first page (black, normal)
14 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
1000 - 3000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP, UDP
Management protocols
BOOTP, SLP, WINS, RARP, TFTP, LDP, SNMP, DNS, CUPS
Performance
Internal memory *
128 MB
Processor model
FRV555 VLIW
Processor frequency
360 MHz
Design
Display
LCD
Certification
FCC, ICES UL/cUL
Power
Power consumption (printing) *
335 W
Power consumption (standby)
15 W
Power consumption (PowerSave)
48 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Minimum processor
133 MHz
Minimum RAM
64 MB
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 102362.2" (0 - 2600 m)
Operating temperature (T-T)
50 - 81 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
61.7 lbs (28 kg)
Dimensions (WxDxH)
16.3 x 20.1 x 16.9" (413 x 510 x 430 mm)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 10:25:14
Uk has collected 1 expert review for HP LaserJet 3600dn Colour 600 x 600 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)