DELL logo

DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111425
Info modified on:
27 Jan 2020, 10:01:48
Guarantee:
1-Year Next Business Day Exchange Service
Long product name DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm:

968 All-In-One Printer - Print Resolution Up to 4800 x 1200 dpi, Scan Resolution Up to 1200 x 4800 dpi in 48 bit color, fax

DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm:

At a Glance
- Optional Wireless Connectivity – Slot to add Dell Internal Wireless Adapter 1150; an internal 802.11b/g wireless and Ethernet card for connecting other PCs.
- 4-in-1 Convenience – Print, scan, copy and fax with quality, professional-looking results.
- Optional 2-sided Printing Capability – Print both sides of a page to conserve paper.
- Print Photos Directly – From your camera or from built-in media card slots. No need to start your PC to print your photos.
- Explore Your Photography, Be Creative – The adjustable 2.4-inch colour LCD screen and editing functions make photo printing fun and easy.

Professional-Looking Communication
With the Dell 968w All-in-One Wireless Printer, you have one stop for all your professional-looking imaging needs.
- Laser quality printouts with resolution up to 4800 x 1200 dpi
- Scans documents and photos up to 1200 x 4800 dpi

Professional Efficiency
The Dell 968w All-in-One Wireless Printer is fast and efficient at home or on the job.
- Fast print speeds (up to 32 ppm in black, up to 27 ppm in colour)
- Stand-alone fax and copy functions
- 50-sheet Automatic Document Feeder for easy scanning of large documents
- Optional 150-Sheet Paper Input Drawer
- ABBYY FineReader Optical Character Recognition (OCR) software that turns scanned text into an editable document, saving re-keyboarding time
- Optional duplex

Photo-finish Extras
Productivity carries over to photo studio features standard with the Dell 968w All-in-One Wireless Printer.
- 2.4” Colour LCD allows you to print and edit directly from your camera or memory cards
- Pictbridge and memory card slots for easier photo printing
Smudge, water and highlighter resistant pigment ink
- Snapfire® software included for creative editing and printing of your photos

Easy-to-Use
Simple interface and intuitive product design makes the Dell 968w All-in-One Wireless Printer a pleasure to own and use.

Dell Service Makes It Easy, Too
- Dell Ink Management System that makes it easy to use, manage, and purchase supplies—delivered right to your doorstep.
- Unparalleled Dell service—from delivery, installation and setup; to advanced exchange, same day service or overnight service.

Short summary description DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm:

DELL 968, Inkjet, Color printing, 4800 x 1200 DPI, Mono copying, Mono scanning, Mono faxing

Long summary description DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm:

DELL 968. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.