location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 928 multifunction printer Inkjet A4 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
928
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
928
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:01:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 928 multifunction printer Inkjet A4 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - A4 24 ppm
  • - Color copying Color scanning
  • - USB port
  • - 15 lbs (6.8 kg)
Guarantee: 1 year Basic Warranty
Long product name DELL 928 multifunction printer Inkjet A4 24 ppm :
The short editorial description of DELL 928 multifunction printer Inkjet A4 24 ppm

All-In-One Photo Printer 928 - Max Printer Resolution Up to 4800 dpi, Scanner Resolution Max Optical 1200 x 2400 dpi, Copier Type - Digital, USB 2.0
More>>>
DELL 928 multifunction printer Inkjet A4 24 ppm:
The official marketing text of DELL 928 multifunction printer Inkjet A4 24 ppm as supplied by the manufacturer

At a Glance
- Convenient: Like having your own photo lab
- Fast: Direct-printing via media card slots, Pictbridge or USB Drive
- Creative: and enhance photos, remove red eye and print quality borderless pictures
- Easy to Use: Built-in, adjustable colour LCD screen and intuitive controls
- Compact: Fits on almost any size desk or table top

Affordable Performance
Keeping and sharing memories is fast and affordable. Simply insert your camera’s media card or connect your camera directly via Pictbridge (or even a USB drive) and let the Dell Photo 928 All-In-One Inkjet Printer do the rest.
- Fast Printing: Produce a 4 x 6” vivid borderless print at 4800 dpi in just 60 seconds
- Big and Borderless Printing: Up to A4
- Quality Scanning: A4 size, 48-bit colour

Creativity Your Way
Take creative control of your memories with the Dell Photo 928 All-In-One Inkjet Printer.
- Built-in, adjustable 2.4” colour LCD screen with simple, intuitive controls lets you easily view, edit, and enhance your photos
- Comes with Snapfire software for creative editing and printing
- Remove annoying red eye from your pictures

The Dell Advantage
- Dell Ink Management System makes it easy to use, manage and purchase supplies—delivered right to your doorstep
- Unparalleled service—from delivery, installation and setup; to advanced exchange, same day service, or overnight service

Short summary description DELL 928 multifunction printer Inkjet A4 24 ppm:
This short summary of the DELL 928 multifunction printer Inkjet A4 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 928, Inkjet, Color printing, Color copying, Color scanning, A4

Long summary description DELL 928 multifunction printer Inkjet A4 24 ppm:
This is an auto-generated long summary of DELL 928 multifunction printer Inkjet A4 24 ppm based on the first three specs of the first five spec groups.

DELL 928. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.4"
Weight & dimensions
Weight
15 lbs (6.8 kg)
Other features
Dimensions (WxDxH)
17.1 x 11.2 x 6.61" (435 x 285 x 168 mm)
Standard media sizes
8½" x 11", 4" x 6"
Compatible operating systems
Microsoft Windows 2000 SP4, Windows XP 32-bit SP2, Windows XP 64-bit, Windows Vista 32-bit starter, Home Basic, Home Premium, Ultimate 32-bit/64-bit
PictBridge
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:27:52
Uk has collected 2 expert reviews for DELL 928 multifunction printer Inkjet A4 24 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
trustedreviews.com
Updated:
2012-01-25 01:27:52
Since Dell introduced its print range some years ago, it has continued to sell a good number of both inkjet and laser-based products. In the early days, its ink-jet range was mainly produced by Lexmark, but the Photo 928 is a new all-in-one, manufactured...
60%
Brand Image Article code product Stock Price from
DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm
(show image)
968 968
DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm
(show image)
948W 948w
DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm
(show image)
948 948
DELL 968w Inkjet 4800 x 1200 DPI 31 ppm DELL 968w Inkjet 4800 x 1200 DPI 31 ppm
(show image)
968W 968w