location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Laser Printer 5110cn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5110CN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 40 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 95000 pages per month
  • - Internal memory: 128 MB 400 MHz
Guarantee: 3 years Basic Warranty - Next Business Day
Long product name DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4 :
The short editorial description of DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4

Colour Laser Printer 5110cn - 600 x 600 dpi, 400 MHz, 128 MB RAM, USB 2.0 port, Ethernet 10/100 BaseT port, IEEE 1284 Parallel Port
More>>>
DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4:
The official marketing text of DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4 as supplied by the manufacturer

High-speed networked colour laser printer for workgroup or departmental use

The Dell Colour Laser Printer 5110cn offers outstanding performance to meet the needs of small or large businesses. A fast, high-quality colour laser printer, the 5110cn includes networking and double-sided print capability as standard and a typical monthly print volume of 2000 to 7000 pages. Robust specifications include print speeds up to 35 ppm A4 colour and 40 ppm A4 monochrome, up to 95,000 page monthly duty cycle and 2150 page input capacity. Running costs are low with very competitive cost per page in both monochrome and colour print modes, with duplex print capability as standard to minimise paper costs.

The Dell Laser Printer delivers:
- Excellent performance Crisp output quality in stunning colour at 600 x 600 dots-per-inch - up to 2400 Image Quality
- Wide range of supported media including labels, envelopes, cardstock and transparencies
- Duplex unit (print both sides) as standard
- Easy to use graphical LCD front panel
- Wide range of optional accessories to maximise printer productivity
- Ethernet networking, Parallel port and USB 2.0 connectivity as standard
- Localised printer driver and documentation available in 12 European languages (English, French, Italian, German, Spanish, Danish, Dutch, Finnish, Norwegian, Polish, Portuguese and Swedish)

Short summary description DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4:
This short summary of the DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Colour Laser Printer 5110cn, Laser, Color, 600 x 600 DPI, A4, 40 ppm, Duplex printing

Long summary description DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4:
This is an auto-generated long summary of DELL Colour Laser Printer 5110cn Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

DELL Colour Laser Printer 5110cn. Print technology: Laser, Color. Maximum duty cycle: 95000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
35 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Features
Maximum duty cycle *
95000 pages per month
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP & UDP/IP (LPD, Port9100, IPP, SMB, Netware v5, FTP, HTTP, HTTPS, RARP, AutoIP, WINS, SMTP, FTP, DDNS,SNMP, DHCP, BOOTP (mDNS); NetBEUI (SMB);Netware P-server2; Ethertalk2; AppleTalk
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Processor frequency
400 MHz
Design
Display
LCD
Design
Certification
IEC/EN60950-1:2001; IEC60825-1; CE Mark (EU); Nemko; GS Mark; GOST & Hygienic; SASO; SABS; SII; UL/cUL (UL60950-1); FDA/DHHS (21CFR); NOM
Power
Power consumption (standby)
45 W
Power consumption (PowerSave)
5 W
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
71.4 lbs (32.4 kg)
Dimensions (WxDxH)
16.9 x 22.8 x 19.6" (429 x 580 x 497 mm)
Packaging content
Bundled software
Dell OpenManage Printer Manager, Dell Printer Configuration Web Tool; Dell ColourTrack 2 and Dell Toner Management System HP Openview, CA Unicenter, IBM Tivoli, Printer MIB
Other features
Power requirements
220-240 V AC
Standard input trays
500
Networking features
Ethernet 10/100 BaseT
Power consumption (active)
600 W
Compatible operating systems
Windows Vista, Vista x64, Microsoft Windows XP SP1-2, XP 64 bit, NT 4.0 SP6a, 2000 SP2-4, Server 2003 SP1, Server 2003 x64, Mac OS X, UNIX (SolarisTM 10, HP-UX11i), Linux (Red Hat 8/9, SuSE 9, TurboLinux 10), Citrix Presentation Server TM version 4.0 and 4.5 (32-bit and 64-bit)
Stand-by LED
Yes
Brand Image Article code product Stock Price from
DELL Colour Laser Printer 3110cn Color 600 x 600 DPI A4 DELL Colour Laser Printer 3110cn Color 600 x 600 DPI A4
(show image)
3110CN Colour Laser Printer 3110cn