location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2400MP Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2400MP PROJECTOR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0712345000019 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:37:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2100:1
  • - Screen size compatibility: 295.3 Number of colors: 16.78 million colors
  • - 2 W
  • - 325 W
Long product name DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768) :
The short editorial description of DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768)

2400MP Projektor - 3000 ANSI Lumens(Max.), Contrast Ratio 2100:1 Typical, UXGA (1600 x 1200), 16.7M colours
More>>>
DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768):
The official marketing text of DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Dell Projector 2400MP
- Bright 3000 ANSI Lumens (Max) 3
- Superior high contrast ratio of 2100:1 (Full on/Full off)
- Native XGA (1024 x 768) resolution, with autosync up to UXGA (1600 x 1200) resolution
- Integrated zoom lens, Advanced Horizontal and Automatic Vertical Keystone correction
- DLP® Single-chip from Texas Instruments and DDP 3020 Chipset, new BrilliantColorTM technology
- Eco-mode option for quieter operation and to extend the bulb-life up to 2500 hours
- Supports full range of television and video standards, including NTSC, NTSC 4.43, PAL (B/D/G/H/I/M/N), SECAM (B/D/G/K/K1/L) and HDTV (480i/P; 576i/P, 720P; 1080i) . Composite video, Component video and S-video capable.
- Weighs only 5.5lbs (2.5kg) and measures 274mm x 212mm x 101mm in size
- Includes all relevant cables and an IR full-featured remote control with PowerPoint Page Up and Down controls and Blank screen button.
- Password protection and test pattern available in menu
- New: Customize the start up display with your company logo
- Up to 5-years Next Business Day Whole Unit Exchange 1 (90 days on bulb) and Optional CompleteCare2 Coverage

DLP® technology by Texas InstrumentsTM is based on a unique semiconductor known as the Digital Micromirror Device. This DMD is a fast, reflective digital light switch. It can be combined with image processing, memory, a light source and optics to form a DLP® system capable of projecting large, bright, seamless, high-contrast colour images with unmatched colour fidelity and consistency. The Dell 2400MP incorporates the latest generation of Single chip DLP® technology which now features a 2- degree mirror tilt for high brightness, a new manufacturing process to deliver excellent contrast and LVDS memory for smooth video reproduction. The result is maximum fidelity: a picture whose clarity, brilliance and colour must be seen to be believed.

The Dell 2400MP incorporates the DPP 3020 Chipset with new colour-processing technology called BrilliantColor to enable:
- High brightness for business projectors
- Vivid colours for that captivating presentations
- Truly lifelike image quality with vibrant colours
- Excellent colour reproduction for business presentations

In the event you have a problem with your projector that cannot be resolved over the phone, we will collect your old unit and deliver you a replacement unit or part next business day.

Short summary description DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2400MP Projector, 3000 ANSI lumens, DLP, XGA (1024x768), 2100:1, 16.78 million colors, 15 - 92 kHz

Long summary description DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

DELL 2400MP Projector. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 28 - 33.6 mm. Serial interface type: RS-232. Noise level: 36 dB, Certification: FCC, CE, VCCI, UL, cUL, Nemko-CCC, PSB, NOM, IRAM, SABS, CECP, SASO, PSE, eK

Projector
Screen size compatibility *
295.3
Projection distance
12
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2100:1
Number of colors
16.78 million colors
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
30°
Keystone correction, vertical
80°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
260 W
Lens system
Focal length range
28 - 33.6 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
36 dB
Certification
FCC, CE, VCCI, UL, cUL, Nemko-CCC, PSB, NOM, IRAM, SABS, CECP, SASO, PSE, eK
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
325 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
5.51 lbs (2.5 kg)
Other features
Dimensions (WxDxH)
10.8 x 8.35 x 3.98" (274 x 212 x 101 mm)
Non-operating relative humidity (non-condensing)
10 - 90%
Power requirements
100-240V AC, 50-60Hz
Lens focal range
F/ 2.4 - 2.7
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2012-01-06 01:06:23
Uk has collected 8 expert reviews for DELL 2400MP Projector data projector 3000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
projectorreviews.com
Updated:
2012-01-06 01:06:15
On paper, the Dell 2400MP offers more lumens per dollar, than any other projector in its class. With a list price of only $1099, it claims 3000 lumens. Of course, since Dell sells direct, the list price is normally also the selling price, so you ca...
0%
Laptopmag.com
Updated:
2012-01-06 01:06:18
Dell has established a reputation for user-friendly projectors, and the 5.5-pound 2400MP continues that trend. The unit comes with every cable you could need, as well as a convenient carrying case. The remote allows you to page through PowerPoints with...
90%
pcworld.com_techhive.com
Updated:
2012-01-06 01:06:19
Marc Simon If youre looking for a low-priced projector thats suitable for both office and home use, the new Dell 2400MP and InFocus Work Big IN26 are viable choices. Each weighs less than 6 pounds, offers native 1024-by-768 (XGA) resolution, and use...
83%