location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-530gV2 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-530gV2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-530GV2 show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:54:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name ASUS WL-530gV2 100 Mbit/s :
The short editorial description of ASUS WL-530gV2 100 Mbit/s

WL-530gV2
More>>>
ASUS WL-530gV2 100 Mbit/s:
The official marketing text of ASUS WL-530gV2 100 Mbit/s as supplied by the manufacturer

Asus WL-530gV2 completely changes the perception that wireless devices have to bulky. With a lightweight and compact design, people can easily bring it around to meetings, study groups or anywhere in between where networking sharing is needed. It's equipped with four 10/100Base-T Ethernet ports to sync up with a PC and hub to extend the network.

G-Mark Winner
With the one-of-a-kind compact design, the ASUS WL-530gV2 wireless router recently received Japan's G-Mark, the world's foremost validation for high-quality industrial design.

Children Protection function:
the secret weapon for parents and MIS engineers With Children Protection function which protects against unauthorized access and filter mechanism for blocking inappropriate URLs in pre-defined key words/time interval, the WL-530gV2 is ideal for both office and home environments for setting up a wireless network.

IP Sharing
WL-530gV2 support DHCP (dynamic host configuration protocol) server which automatically assigns IP addresses to client devices. All your family members, even PDAs, wireless media devices can to enjoy the convenience of IP sharing from different location in your home.Furthermore, for Internet access, all computers within the LAN can access the Internet both wired and wirelessly via the same external IP address.

Easy management with thoughtful interface
Just follow Simple setup in the web-pages to do the step-by-step configuration. You can even save your own settings in your computer and restore it in the future. With Device Discovery utility which helps you search all Asus routers in the network to do the settings, you don't bother to memorize the IP address anymore.

Short summary description ASUS WL-530gV2 100 Mbit/s:
This short summary of the ASUS WL-530gV2 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-530gV2, 2.4 GHz, 100 Mbit/s

Long summary description ASUS WL-530gV2 100 Mbit/s:
This is an auto-generated long summary of ASUS WL-530gV2 100 Mbit/s based on the first three specs of the first five spec groups.

ASUS WL-530gV2. 2.4 GHz, Maximum data transfer rate: 100 Mbit/s

Features
2.4 GHz *
Yes
Maximum data transfer rate *
100 Mbit/s
Frequency band
2.5 GHz
Protocols
DHCP server
Yes
DHCP client
Yes
Supported network protocols
TCP/IP, DHCP, PPPoE, PPTP, NAT, ICMP, UDP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Power
Power requirements
100V~240V (50~60HZ)
Weight & dimensions
Dimensions (WxDxH)
1.73 x 5.08 x 1.14" (44 x 129 x 29 mm)
Other features
Data transfer rate
54 Gbit/s
Brand Image Article code product Stock Price from
D-Link DAP-1360 300 Mbit/s D-Link DAP-1360 300 Mbit/s
(show image)
DAP-1360/B DAP-1360 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)