location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2766B019 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:15:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.1 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black :
The short editorial description of Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black

EOS 1000D - 10.1MP, 3888 x 2592, EF, EF-S, 3:2 CMOS, 2.5" TFT, USB 2.0
More>>>
Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black:
The official marketing text of Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black as supplied by the manufacturer

With a 10.1 Megapixel CMOS sensor and technology inherited from Canon's professional models, the EOS 1000D offers EOS imaging power in an affordable, easy-to-use package.

Features
- 10.1 MP CMOS sensor
- Up to 3fps
- 7-point wide-area AF
- Self-Cleaning Image Sensor
- 2.5” LCD with Live View mode
- DIGIC III processor
- SD/SDHC card slot
- Picture Styles processing
- Compact and lightweight
- Compatible with EF/EF-S lenses and EX Speedlites

The gateway to your creativity.

10.1 Megapixel CMOS sensor
A 10.1 Megapixel CMOS sensor captures enough detail to make A4-size prints, even when cropping your image. Canon’s CMOS sensor technology also ensures crisp, sharp images even in low-light conditions.

Up to 3 frames per second
For dramatic mid-action shots, the EOS 1000D allows continuous shooting of large JPEG images at speeds of up to 3 frames per second, until the memory card is full. With a 2GB card, this lets you shoot up to 514 images without a pause.

7-point wide-area AF
A wide-area Auto Focus system uses 7 separate focusing points to lock onto subjects fast. The central focus point enables focusing even under low-light or low-contrast conditions.

EOS Integrated Cleaning System
Canon’s built-in dust prevention system guards images against the effects of dust in three ways: reducing dust generated inside the camera, shaking dust from the sensor each time the camera is turned on or off, and mapping stubborn dust spots for removal with the provided Digital Photo Professional software.

2.5" LCD with Live View mode
In Live View mode, use the bright 2.5” LCD to frame and take shots from awkward angles. During playback, the LCD provides detailed review of shots, and features a wide viewing angle for easy sharing with friends.

Large viewfinder
A large, bright viewfinder allows framing of subjects even in the brightest conditions.

DIGIC III processing
Canon’s cutting-edge DIGIC III processor – as used in professional EOS models - delivers rapid operation, accurate colour reproduction, fast start-up times, and low power consumption.

SD/SDHC memory card compatible
Shooting to the popular SD/SDHC memory card formats, the EOS 1000D is ideal for those who already own SD-compatible devices.

Total image control
Take control over the look and feel of your images with easy to use Picture Style presets. Contrast, sharpness and saturation can be customized in-camera or with Canon’s comprehensive software suite, supplied with the EOS 1000D.

Compact, ultra-lightweight body
The smallest and lightest Digital EOS model yet, the EOS 1000D weighs just 450g - and is ergonomically designed for comfortable handling.

EF lenses and accessories
The EOS 1000D is compatible with the complete range of EF/EF-S lenses, Speedlite EX flash units and EOS system accessories.

Short summary description Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black:
This short summary of the Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1000D, 10.1 MP, 3888 x 2592 pixels, CMOS, 15.9 oz (450 g), Black

Long summary description Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black:
This is an auto-generated long summary of Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 1000D. Megapixel: 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Display diagonal: 2.5". PictBridge. Weight: 15.9 oz (450 g). Product color: Black

Picture quality
Megapixel *
10.1 MP
Sensor type *
CMOS
Maximum image resolution *
3888 x 2592 pixels
Supported aspect ratios
3:2
Exposure
ISO sensitivity
100, 200, 400, 800, 1600
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction
Flash exposure lock
Yes
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Night portrait, Portrait, Landscape
Playback zoom (max)
10x
Image processor
DIGIC III
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
500 h
Battery type
LP-E5
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
4.96" (126.1 mm)
Depth
3.84" (97.5 mm)
Height
2.44" (61.9 mm)
Weight
15.9 oz (450 g)
Other features
Video capability
Yes
Dimensions (WxDxH)
4.96 x 3.84 x 2.44" (126.1 x 97.5 x 61.9 mm)
Interface
USB 2.0 (Mini-B), Video out (PAL/ NTSC)
Data compression
Fine, Normal, RAW
Metering
TTL
Lens system
EF, EF-S
Power supply type
ACK-E5
Built-in flash
Yes
Camera focusing range
EV -0.5-18 (at 23°C & ISO100)
Camera shutter speed
30 - 1/4000 s
Compatible operating systems
-Windows 2000 (SP4) / XP (SP2) / Vista -OS X v10.3-10.5
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:59:44
Uk has collected 111 expert reviews for Canon EOS 1000D 10.1 MP CMOS 3888 x 2592 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Photoradar.com
Updated:
2011-07-31 01:59:40
Canon has long catered well for the entry-level digital SLR market. Canon's EOS 300D was the first digital SLR available for under £1000 and as technology has advanced, its cameras aimed at this market have been made cheaper and more compact, whilst st...
Bottom line With this being a basic model aimed at budding photographer looking for an introduction to DSLR photography, the Canon EOS 1100D was never intended to set the world on fire with new technology. The improvements Canon has made internally to this Canon 1...
80%
digitalartsonline.co.uk
Updated:
2011-07-31 01:59:40
The compact, lightweight 10-megapixel 1000D is the most affordable route into the Canon EOS system, which offers an unmatchable 60-plus compatible lenses. It may be longer in the tooth than the others here, but with street prices well under £500 for a...
Good Good quality...
Bad Live View initially buried; max ISO could be higher; no inbody stabilisation...
70%
macworld.co.uk
Updated:
2011-07-31 01:59:40
The compact, lightweight 10-megapixel 1000D is the most affordable route into the Canon EOS system, which offers the unmatchable advantage of over 60 compatible lenses. It may be longer in the tooth than the others here, but with street prices well un...
Good Good quality consistent results using kit lens; easy to use and solidly built; fair value when bought with image-stabilised zoom...
Bad Live View initially buried; max ISO could be higher; no in-body stabilisation...
80%
alphr.com
Updated:
2011-07-31 01:59:41
The distinctions between Canon's entry-level DSLRs are becoming harder and harder to make. The 450D was very similar to the 400D, and Canon's latest, the 500D, shares the 450D's dimensions down to the millimetre, which means the two cameras sit exactly...
Bottom line Capable of great results, but a wallet-draining way of getting HD video on a DSLR...
67%
wired.co.uk
Updated:
2011-07-31 01:59:41
Canon's most recent SLR may cause some alarm among owners of the EOS 450D, the company's previous entry-level SLR. The arrival of a new model called the 1000D, no less, may lead them to believe that their new toy has been rendered obsolete by a camera...
70%
practicalphotography.com
Updated:
2011-07-31 01:59:41
The Canon EOS range has three well-priced D-SLRs with the Canon 1000D being the cheapest model.The Canon 1000D is quite small, but it does feature Live View, which is a bonus. The ISO range extends between 100-1600, Canon’s DIGIC III image processing e...
80%
expertreviews.co.uk
Updated:
2011-07-31 01:59:41
Enters the price war with guns blazing. A superb all-rounder, attractively priced. Canons back catalogue of entry level digital SLR cameras is so strong that competitors have been forced to compete on price more than quality. In our recent round-up...
100%
techadvisor.co.uk
Updated:
2011-07-31 01:59:41
Canon has been losing ground to arch rival Nikon of late when it comes to producing high-performance, good-value digital SLRs (DSLRs). So will the budget-priced Canon EOS 1000D redress the balance? The Canon EOS 1000D offers all the essentials for a...
Bottom line Anyone choosing the Canon EOS 1000D as their first DSLR is best advised to opt for both camera and 18-55mm image stabilised zoom, as tested, for just £80 more than the body-only price. As typical with a DSLR youll have to provide your own memory card...
80%
gadgetspeak.com
Updated:
2011-07-31 01:59:42
It is 12x8x9.5cm, add the 18-55mm lens and this adds up to another 7cm to the second figure the width. The main difference between reviewing a digital camera and a DSLR for me is that the manual is essential reading. With a multi language digital you m...
92%
macworld.co.uk
Updated:
2011-07-31 01:59:42
Canon has been losing ground to arch rival Nikon of late when it comes to producing high-performance, good-value digital SLRs (DSLRs). So will its new budget offering redress the balance? The 1000D offers all the essentials for an entry-level model: 10...
Good Robust yet relatively lightweight with kit lens attached, easy to use, fair value when bought with image-stabilised optic...
Bad Little new or original, need to delve into menus to access Live View – a dedicated button would be nice Min specs: 10.1Mp CMOS sensor; up to 3fps; 7-point wide-area AF; Self-Cleaning Image Sensor; 2.5in LCD with Live View mode; DIGIC III processor...
80%
alphr.com
Updated:
2011-07-31 01:59:42
The 1000D marks the introduction of a brand-new line of EOS models for Canon, coming in below the range that's culminated in the 450D. The body shape is slimmed down compared with the 450D and looks more like the old 350D, released in 2005 (web ID: 799...
Bottom line A decent enough addition to the legendary EOS range, but all bets are off at this price...
67%
computeractive.co.uk
Updated:
2011-07-31 01:59:42
Canon’s 10-megapixel EOS 1000D digital SLR slots in below the 12-megapixel 450D in the manufacturer’s range.At £499 (for the lightweight body only, without a lens), it offers the least expensive entry into the Canon SLR system, which includes over 60 c...
Good Solid build despite lightweight plastic construction; relatively easy to use, and is responsive and reliable; good quality kit lens and good results...
Bad Overpriced compared to closest rivals; activating Live View requires detective work; light sensitivity settings offered could be higher still...
Bottom line Everything you’d want from a beginner SLR is here – except a truly budget price...
80%
digitalversus.com
Updated:
2011-07-31 01:59:42
This camera is equivalent to the EOS 1000D which passed through our photo test lab. You can consult its review here!...
0%
pocket-lint.com
Updated:
2011-07-31 01:59:43
Out of the box the EOS 1000D is easy to use and delivers great results, but, this is a busy sector of the market and the EOS 1000D does look a little on the pricy side...
Good Live View, SD card compatibility, great quality images, focusing and colour...
Bad Live View feels like an after-thought, price...
Bottom line Out of the box the EOS 1000D is easy to use and delivers great results, but, this is a busy sector of the market and the EOS 1000D does look a little on the pricy side...
80%
techradar.com
Updated:
2011-07-31 01:59:43
Canon appears to be steamrolling its way over every competitor in the D-SLR market.The recent launch of the 450D - a hybrid version of the entry-level 400D and semi-pro 40D - has been closely followed by the 1000D. And theres nothing like a randomly c...
Good Incredibly light, IS kit lens, bright and bold LCD display, easy to use, features Live View...
Bad Only complaint is the plastic body and lack of thumb grip...
90%
EISA.eu
Updated:
2011-07-31 01:59:44
The Canon EOS 1000D is the best camera for novices in DSLR photography. It incorporates all of the most recent technological innovations, like Live View, an anti-dust system and image stabilisation in the kit lens. But despite its plethora of features...
0%
ultimatepc-reviews.co.uk
Updated:
2011-07-31 01:59:44
PDF-file...
0%
pcauthority.com.au
Updated:
2011-11-04 13:27:54
This review is from a Group Test in which we reviewed DSLRs and hybrid cameras, published in the February 2011 issue of PC & Tech Authority. We've republished the article here.]At first glance, the 1000D doesn't look terribly cut down compared to the...
Bottom line Strong on value but weak on high ISO performance, the Canon EOS 1000D makes the Pentax K-x look like a better deal...
67%
dpexpert.com.au
Updated:
2011-11-04 13:27:59
This 10 megapixel camera is the first SLR from Canon to break (just) the $1000 barrier. The construction uses a lot of obvious plastic, including for the lens mount. It is small and light and is well suited to small hands. Ergonomics are just so-so. T...
Good The picture quality is excellent, especially when a better quality Canon lens is fitted. Dynamic range is wide and the Auto Lighting Optimiser is useful in tricky situations, such as backlighting. Auto focus and exposure are very fast and accurate. Res...
Bad The “live view” is ridiculous. The user guide recommends manual focussing in live view and yet Canon claim that they include the function because compact camera owners trading up to a DSLR demand it. But when they find that by holding the came...
Bottom line Stupid gimmicks apart, this is a good way to buy into a system than will grow with the user’s expertise. And when the time comes to move up to a better body the Canon lenses will still be in the bag to use on the new camera. And as decent lenses gen...
0%
smh.com.au
Updated:
2011-11-04 13:27:59
Canon EOS 1000D If you want to progress from taking snaps of friends in front of the Harbour Bridge to stunning pictures of the bridge itself, then you need to dispense with your compact camera and buy a digital SLR. SLR, by the way, stands for si...
70%
goodgearguide.com.au
Updated:
2011-11-04 13:28:01
Canon has recently revamped its SLR line-up with a new entry-level product, the EOS 1000D. Replacing the 400D at the bottom of its SLR range, this new product is yet to be given an official price. However, given the general cost structure of Canons SL...
Good Sharp pictures, fast operation, Live View, dust reduction...
Bad Focus in live view still takes some time, menu can be unclear...
Bottom line Another wonderful entry-level camera from Canon, the 1000D combines all the latest features — including Live View, dust reduction and lens-based stabilisation — with superb picture quality to produce an extremely appealing package...
90%
photoreview.com.au
Updated:
2011-11-04 13:28:02
Replacing the popular EOS 400D at the entry level of Canons DSLR range, the EOS 1000D brings yet another level to Canons DSLR nomenclature, reflecting the days of film, when Canons lowest-priced SLR cameras had four-figure model names. The 1000D has...
88%
stuff.tv
Updated:
2014-03-20 01:23:57
While compacts are by no means the Billy-no-mates of the camera world, it’s budget DSLRs that are the resurgent market. This is mainly thanks to outrageously cheap offerings such as Sony’s DSLR-A200K, and, of course, Canon’s 450D.While...
Good Awesome image quality. Very low noise levels at high ISO. Best in class flash shots. Live View...
Bad Slightly iffy auto white balance. Screen doesn’t rotate for portrait shots...
Bottom line An amazing entry-level snapper with plenty of room for growth before your creative juices overflow...
100%
theregister.co.uk
Updated:
2016-03-27 09:54:53
At low ISO settings, telling the cameras apart by image quality is an exercise in splitting hairs, but at ISO 800 and above the 1000D really shines. Noise is minimal and test images remain sharp. Indeed, the 1000D returned usable images at ISO 1600, beggi...
Bottom line The 1000D is a fantastic camera, packed with features and enviably upgradeable. For beginners, the Nikon D3000's on-screen help system will surely win out. And, while the 1000D's test images suggest marginally better high-ISO performance than the D3000, t...
0%
fhm.com.ph
Updated:
2016-11-26 04:08:00
The Canon EOS 1000D is for the extremely capable beginner. You know, folks who are looking to graduate from their point-and-shoots, and enter the world of those oh-so-fancy DSLRs.At just around 500 grams, the camera feels light in the hands, making shooti...
0%
buy-n-shoot.com
Updated:
2011-07-31 01:59:40
The entry-level DSLR market has become one of the most competitive across the DSLR range. And few would disagree that what consumers are after from a DSLR is a little different to what professionals and, even, enthusiasts are looking for. Canon has...
90%
thinkcamera.com
Updated:
2011-07-31 01:59:40
The budget end of the DSLR market represents a huge chunk of camera sales. It's the most contended sector, with cameras from Sony, Olympus, Pentax, Samsung and Sigma all providing competitive products. But, standing head and shoulders above all the...
0%
devhardware.com
Updated:
2011-07-31 01:59:41
As the market leader when it comes to digital SLR cameras, Canon have shown their understanding of photographers’ requirements again and again. It’s well worth bearing this in mind when considering the Digital Rebel XS (marketed as the EOS 1000D in Eur...
0%
Laptopmag.com
Updated:
2011-07-31 01:59:41
Page 4: Image GalleryPage 5: Specs / ManualsPage 6: Compare Prices...
Good Very good image quality, Fast focusing and shot-to-shot speeds, Automatic sensor-cleaning system, Intuitive interface...
Bad Relatively small LCD, Fewer manual options than other entry-level DSLRs, Live View settings difficult to access, No ISO 3200...
Bottom line The Canon EOS Rebel XS costs $200 less than its Editors’ Choice–winning sibling, the EOS Rebel XSi, but the only real differences are in its lower resolution and smaller LCD. Indeed, the XS takes beautiful photos, works quickly, and is easy to...
80%
tech2.com
Updated:
2011-07-31 01:59:41
Though Canon does have a very strong foothold in the DSLR market in India, there has been a gap that Canon hadnt catered to yet — the ultra-budget DSLR segment. But the EOS seems more than a cut-short budget camera. For one its build is just about the...
Good Great overall image quality, Live View in a budget DSLR, 7-point auto focus, 3 FPS shooting speed (JPEG)...
Bad Body feels tacky, No spot metering, Auto white balance feels a bit warm...
Bottom line Overall the EOS 1000D is a fine DSLR for the casual user or an enthusiast. The lack of spot metering is a pretty major drawback, but only for those who use it a lot. Photography students may want to consider other options if they take light metering th...
80%
imaging-resource.com
Updated:
2011-07-31 01:59:41
Canon will likely sell a lot of Rebel XS kits. Its a pretty good SLR at a pretty astonishingly low price, and thats what it was designed to be. Most consumers will be very happy with the Canon Rebel XS, thanks to the high quality, image-stabilized le...
Good 10.1-megapixel sensor with low noise and good detail, Live View mode works well, Live View mode offers a choice between phase-detect and contrast-detect modes, Zoom in five or ten times with Live View, Image-stabilized kit lens is excellent optically...
Bad AF-assist adjustment and Flash Exposure compensation are buried in the Flash Settings menu, In Live View Quick AF mode, camera does not tell you which AF points are in focus, Kit lens produces somewhat high barrel distortion at wide angle, Flash cover...
Bottom line Canon will likely sell a lot of Rebel XS kits. Its a pretty good SLR at a pretty astonishingly low price, and thats what it was designed to be. Most consumers will be very happy with the Canon Rebel XS, thanks to the high quality, image-stabilized le...
0%
shutterbug.com
Updated:
2011-07-31 01:59:41
Dubbed an “entry-level” D-SLR, the new Canon EOS Rebel XS is bound to be found under a number of Christmas trees this year, what with its $699 retail price and included EF-S 18-55mm f/3.5-5.6 lens. This kit lens is Optical Image Stabilized and adds to...
0%
techworld.com
Updated:
2011-07-31 01:59:41
Canon has been losing ground to arch rival Nikon of late when it comes to producing high-performance, good-value digital SLRs (DSLRs). So will the budget-priced Canon EOS 1000D redress the balance?The Canon EOS 1000D offers all the essentials for an e...
Bottom line Anyone choosing the Canon EOS 1000D as their first DSLR is best advised to opt for both camera and 18-55mm image stabilised zoom, as tested, for just £80 more than the body-only price. As typical with a DSLR you'll have to provide your own memory card...
0%
digitalcamerareview.com
Updated:
2011-07-31 01:59:41
Canon has shaken up its entry-level offerings for the second time in 2008 with the launch of the consumer-grade DSLR. Announced way back in June for the European market (as the EOS 1000D) but only recently available on this side of the Atlantic, the...
Good Rebel XSi performance for less bucks, Fantastic, reliable AF system, Extremely clean highISO shots, More processing options than you could possibly need...
Bad Build quality not great, Kit lens is of average quality, Auto white balance struggles at times, Live view less than useful...
Bottom line Shooting with the Rebel XS is an enjoyable experience, and while comparisons between the XS and the generally similarly (and often identical) XSi are obvious and natural, Canon has done a nice job of paring down the more advanced camera's feature set f...
0%
dcresource.com
Updated:
2011-07-31 01:59:41
The Canon EOS Rebel XS (also known as the EOS-1000D) is a very competent entry-level digital SLR. It takes photos of excellent quality, its responsive, and it offers a host of useful features. Its biggest problem is that its big brother, the Rebel X...
Good Very good photo quality, with minimal noise, Compact body by DSLR standards (though its not for everyone), Good kit lens, with image stabilization, Dust reduction system, Fast performance in most respects, Live view with contrast detect AF, magnificat...
Bad Rebel XSi only costs a little more, Small, slippery right hand grip, Very slow contrast detect AF in live view mode; nearly useless in low light, Live view not available in all shooting modes, LCD and optical viewfinder both on the small side, Sluggish...
Bottom line The Canon EOS Rebel XS (also known as the EOS-1000D) is a very competent entry-level digital SLR. It takes photos of excellent quality, its responsive, and it offers a host of useful features. Its biggest problem is that its big brother, the Rebel XS...
0%
digitalcamerainfo.com
Updated:
2011-07-31 01:59:42
The Canon EOS Rebel XS is a decently priced, entry-level SLR that scored well across our entire panel of tests, especially with regards to low light and dynamic range. It has Live View mode to help ease point-and-shoot users into the more advanced wor...
0%
letsgodigital.org
Updated:
2011-07-31 01:59:42
The EOS 1000D is Canons convincing answer to the competition, and it again places them in the highly competitive segment of the entry-level D-SLR camera. It are only minor details that make the difference between the EOS 450D and the Canon 1000D, howe...
81%
v3.co.uk
Updated:
2011-07-31 01:59:42
Canon’s 10-megapixel EOS 1000D digital SLR slots in below the 12-megapixel 450D in the manufacturer’s range. At £499 (for the lightweight body only, without a lens), it offers the least expensive entry into the Canon SLR system, which includes over 60...
Good Solid build despite lightweight plastic construction; relatively easy to use, and is responsive and reliable; good quality kit lens and good results...
Bad Over-priced compared to closest rivals; activating Live View requires detective work; light sensitivity settings offered could be higher still...
Bottom line Everything you’d want from a beginner SLR is here – except a truly budget price...
80%
stuff.tv
Updated:
2011-07-31 01:59:42
While compacts are by no means the Billy-no-mates of the camera world, it’s budget DSLRs that are the resurgent market. This is mainly thanks to outrageously cheap offerings such as Sony’s DSLR-A200K, and, of course, Canon’s 450D.While...
Good Awesome image quality. Very low noise levels at high ISO. Best in class flash shots. Live View...
Bad Slightly iffy auto white balance. Screen doesn’t rotate for portrait shots...
Bottom line An amazing entry-level snapper with plenty of room for growth before your creative juices overflow...
100%
whatdigitalcamera.com
Updated:
2011-07-31 01:59:42
When a little retrospect is applied to the DSLR market, a few points of interest appear. Five years ago, for example, Canon broke the sub-£1000 threshold with its EOS 300D model, marking the start of DSLR affordability. Today, however, you have to leap...
Bad Ergonomics and finish, value for money, menu infrastructure, small buffer, some WB issues.
Bottom line Given the tried and tested formula from which the 1000D stems, it’s no surprise that it appears on the whole as a refined model. The crux is, of course, image quality, and the 1000D delivers, with low noise levels, impressive detail capture and its...
85%
photographyblog.com
Updated:
2011-07-31 01:59:43
The Canon EOS 1000D (also known as the Digital Rebel XS) is the new entry-level model in Canons extensive range of digital SLR camera. The 1000D inherits features from both the more expensive EOS 450D and the older EOS 400D cameras. It has an almost...
Bottom line The EOS 1000D is a solid addition to Canons extensive range of DSLR cameras, filling the gap at the sub-£500 / $700, entry-level price-point. Canon have cleverly ensured that its different enough to the more expensive 450D to tempt you to upgrade, y...
90%
trustedreviews.com
Updated:
2011-07-31 01:59:43
A couple of weeks ago I reviewed the Canon EOS 450D , the latest in a successful line of consumer digital SLR cameras, and discovered that although it is a good camera it is too expensive to be considered an entry-level model. As I remarked in that review...
Good Live view, Lightweight, Speedy operation, Good high ISO performance, Good image quality...
Bad Overpriced, Noticeably plastic build, Slow live view focussing, No video...
80%
cameralabs.com
Updated:
2011-07-31 01:59:44
The EOS 1000D, or Digital Rebel XS as it’s known in North America, is Canon’s latest entry-level DSLR. It’s the true successor to the best-selling EOS 400D / Rebel XTi and positioned below the EOS 450D / Rebel XSi which was launched six months earlie...
Good Image quality up with the best 10 Mpixel DSLRs, Accurate Live View with contrast-AF option, Kit includes stabilised lens, PC remote control software supplied.
Bad Live View not as fuss-free as Sony A300, Screen fixed in position, unlike A300, Slow RAW continuous shooting, Some features downgraded from 400D / XTi.
Bottom line here’s how the 1000D / XS measures-up. Compared to Canon EOS 400D / Rebel XTi We’ll start with the EOS 400D / XTi, the camera it replaces to become the new entry-level DSLR in Canon’s range. The 400D / XTi shares the same core speci...
82%
dpreview.com
Updated:
2011-07-31 01:59:44
When Canon launched the EOS 300D back in 2003 it was widely regarded as the first affordable digital SLR and secured Canon a seemingly indomitable number-one spot in the market. Since then the small Canon has gone through three further iterations a...
Good Great results even with default settings, Good tonal response and dynamic range, Picture styles provides good control over image output (and prove consistent across models), Typical Canon CMOS noise-free images, remain detailed even at high sensitivities...
Bad Continuous shooting ability in RAW very limited (small buffer and low speed), Average automatic white balance performance, still very poor under incandescent light, Comparatively small viewfinder, Limited exposure compensation range (+/- 2.0 EV), Live vie...
Bottom line Having helped create the affordable DSLR, Canon has taken a while to respond to the latest, comparatively wallet-friendly offerings from the likes of Nikon and Sony. The 1000D is a pretty convincing response - it does just about everything it needs...
0%
anandtech.com
Updated:
2011-07-31 01:59:44
When Canon launched the original Digital Rebel in 2003 the $1000 price point for a digital SLR was ground breaking. In the 3 generations since the original, Canon has added more and more features to their entry DSLR and the price has actually dropped...
Bottom line Our Take Canon’s current DSLR line is in our estimation the best of the entry offerings. However, the XSi is priced more like the Sony A350 and Nikon D80 than the entry models from both these manufacturers. The XSi competes well against these pric...
0%
urban75.org
Updated:
2011-07-31 01:59:44
Stepping out in the the highly competitive glare of the entry-level dSLR market is Canons new 10 Megapixel snapper, the EOS 1000D.The compact dSLR packs a 7-point wide area AF system, 2.5" LCD and continuous JPEG shooting ratcheting up to 3fps until t...
0%
asiaone.com
Updated:
2011-07-31 01:59:44
By Yeong Ah SengCANON and Nikon are the two leading DSLR brands here. Nikon was first off the starting block earlier this year when it introduced the D60 DSLR, which sold well. Canon soon followed with the 450D, an upgraded version of the 400D.Both the...
0%
The-digital-picture.com
Updated:
2011-07-31 01:59:44
The Canon EOS Rebel XS / 1000D has been announced - a review will be coming.
0%
bobatkins.com
Updated:
2011-07-31 01:59:44
As I reported here last month (Rebel XS rumors), the Digital Rebel XS is real and Canon have officially released information on it. The Canon EOS Digital Rebel XS will be known as the EOS 1000D outside the USA. It appears to be something of a hybri...
0%
about.com
Updated:
2011-07-31 01:59:44
The Canon EOS Rebel XS is the manufacturer's cheapest DSLR camera, and it is very much aimed as a "first DSLR" camera for photographers looking to advance beyond the typical point and shoot. It's $200 cheaper than Canon's next step up camera, the Rebe...
Good Great results even with auto settings, Images remain detailed even at high ISO, Lots of external shortcut controls...
Bad Compare Prices, The Canon EOS Rebel XS is the manufacturer's cheapest DSLR camera, and it is very much aimed as a "first DSLR" camera for photographers looking to advance beyond the typical point and shoot, It's $200 cheaper than Canon's next step up camera, the Rebel T2i, and it lacks some of the features that makes the T2i such a good camera. But is it a good beginner's camera?...
Bottom line This is a solid little camera that I would have no hesitation in recommending to those looking for a first DSLR camera. Canon has been smart with this camera and has, in many respects, just gently toned down the specifications of its higher-priced mod...
80%
toptenreviews.com
Updated:
2011-08-21 02:20:06
Click here to see images taken with the Canon Digital Rebel XSCanon continues to set the bar in entry level DSLRs. The Rebel XS is their latest offering. The Rebel XS features compact styling and a comfortable grip. With a light body and a live view mo...
Good The design of this camera makes it easy and more comfortable to use...
Bad The Live View feature is difficult to use and the picture on the screen is not what you see through the viewfinder.
Bottom line The features available on this camera make the extreme photographer's job seem effortless...
88%
The-digital-picture.com
Updated:
2014-11-19 05:40:26
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Country Distributor
Nederland 1 distributor(s)