location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 430EX II Slave flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 430EX II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2805B003 show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2018 17:55:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlite 430EX II Slave flash Black :
The short editorial description of Canon Speedlite 430EX II Slave flash Black

Speedlite 430EX II
More>>>
Canon Speedlite 430EX II Slave flash Black:
The official marketing text of Canon Speedlite 430EX II Slave flash Black as supplied by the manufacturer

Bringing a new level of versatility and capability to flash photography, the Speedlite 430EX II features a powerful flash (guide number of 141 ft./43m at ISO 100) with a fast recycling time in a compact, durable body. A one-touch quick-lock mechanism makes it easy to attach or detach the 430EX II from the camera and a metal foot has been added for strength and durability. Flash controls can now be set through the camera's LCD screen on compatible EOS Digital SLR cameras. The Speedlite 430EX II is also quieter, recycle time is 20% faster (as compared to the 430EX) and since it is compatible with Canon's wireless E-TTL, it can be used as an affordable "slave unit".

Short summary description Canon Speedlite 430EX II Slave flash Black:
This short summary of the Canon Speedlite 430EX II Slave flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 430EX II, 3 s, 11.6 oz (330 g), Slave flash

Long summary description Canon Speedlite 430EX II Slave flash Black:
This is an auto-generated long summary of Canon Speedlite 430EX II Slave flash Black based on the first three specs of the first five spec groups.

Canon Speedlite 430EX II. Type: Slave flash, Product color: Black, Approximate recycling time: 3 s. Battery type: AA. Weight: 11.6 oz (330 g), Width: 2.83" (72 mm), Depth: 4.8" (122 mm)

Features
Type *
Slave flash
Product color *
Black
Approximate recycling time *
3 s
Shooting distance
24.3 m
Approx. number of flashes
1400
Guide number (ISO 100, set at 35mm zoom)
1692.9" (43 m)
Camera brands compatibility *
Canon
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Width
2.83" (72 mm)
Depth
4.8" (122 mm)
Height
3.98" (101 mm)
Weight *
11.6 oz (330 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:41:04
Uk has collected 8 expert reviews for Canon Speedlite 430EX II Slave flash Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-25 21:41:04
The Canon Speedlite 430EX II is Canon's mid-range accessory flashgun and is compatible with both its range of D-SLRs and some compacts, too. The Canon Speedlite 430EX II is sleek and well-designed with modest dimensions and decent build quality, and...
80%
expertreviews.co.uk
Updated:
2011-09-25 21:41:04
This flashgun has a 14-105mm zoom range, and tilts and rotates to bounce light off walls and the ceiling, avoiding harsh reflections and shadows. It can operate as a wireless slave, but only in conjunction with a Canon master unit. Support for Canon...
80%
shutterbug.com
Updated:
2011-09-25 21:41:03
On-camera flash units have been around for some 50 years and now they’ve become much more sophisticated with the development of D-SLRs. To get the most out of flash units, it’s important to understand their different modes and functions. For professio...
0%
electronicsme.com
Updated:
2011-09-25 21:41:04
The Canon Speedlite 430EX II is Canon's latest entry into the mid-range intelligent flash market. The unit features a number of upgraded or new features over its predecessor, the 430 EX. It features a new one-touch quick-release and locking mechanism f...
Bottom line If you're in the market for a mid-priced intelligent flash, the Speedlite EX430 II definitely deserves a look. It has all the features you're likely to need, and the price is reasonable. The silent operation is nice, and the new locking mechanism is a...
88%
The-digital-picture.com
Updated:
2011-09-25 21:41:04
The Canon Speedlite 430EX II Flash has been announced - a review will be coming.
0%
Kenrockwell.com
Updated:
2014-02-26 01:07:49
0%
digital-photography-school.com
Updated:
2014-11-15 01:19:08
Looking at buying a canon Speedlite flash but not sure which one is right for you? In this post Phil Steele sheds some light on the topic (PS: if there’s anyone in our readership who’d like to do a similar post on other brands we’d be interested in pu...
0%
lifewire.com
Updated:
2017-05-06 01:23:22
The 430EX II is a useful addition to any photographer's kit. It's Canon's mid-level flashgun, but, if you're serious about your photography, then it's the cheapest one you should realistically consider. Canon's entry-level flashgun, the 270EX, really isn'...
Bottom line The 430EX II is a solid flashgun with some great features. If you're on a strict budget, then this would be the model to go for. And it will make a great slave unit if you do decide to upgrade in the future...
0%
Brand Image Article code product Stock Price from
Canon MT-24EX Macro flash Black Canon MT-24EX Macro flash Black
(show image)
2357A002 MT-24EX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)