Nokia logo

Nokia 1209 2.78 oz (79 g) Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38558
Info modified on:
26 Feb 2024, 14:55:03
Long product name Nokia 1209 2.78 oz (79 g) Gray:

Nokia 1209 (grau)

Short summary description Nokia 1209 2.78 oz (79 g) Gray:

Nokia 1209, Bar, 96 x 68 pixels, 700 mAh, Gray

Long summary description Nokia 1209 2.78 oz (79 g) Gray:

Nokia 1209. Form factor: Bar. Display resolution: 96 x 68 pixels. Battery capacity: 700 mAh, Standby time (2G): 365 h. Weight: 2.78 oz (79 g). Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.