Brodit logo

Brodit 274006 navigator mount Active Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22198
Info modified on:
21 Oct 2022, 10:14:32
Long product name Brodit 274006 navigator mount Active Black:

Active holder for fixed installation

Short summary description Brodit 274006 navigator mount Active Black:

Brodit 274006, Active, Plastic, Black

Long summary description Brodit 274006 navigator mount Active Black:

Brodit 274006. Type: Active, Material: Plastic, Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.