location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Microline 3390 EN noMB 390cps A4 USB par line matrix printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 3390 EN noMB 390cps A4 USB par
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01091310
Category:
Printer which prints a page-wide line of dots and builds up a line of text by printing a line of dots.
Line Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:24
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited warranty - 1 year
Long product name OKI Microline 3390 EN noMB 390cps A4 USB par line matrix printer :
The short editorial description of OKI Microline 3390 EN noMB 390cps A4 USB par line matrix printer

Microline 3390 EN noMB 24pin 390cps A4 USB par
More>>>
Short summary description OKI Microline 3390 EN noMB 390cps A4 USB par line matrix printer:
This short summary of the OKI Microline 3390 EN noMB 390cps A4 USB par line matrix printer data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Microline 3390 EN noMB 390cps A4 USB par, 360 x 360 pixels, Parallel, USB, 15.3 x 13.6 x 4.57" (389 x 345 x 116 mm)

Long summary description OKI Microline 3390 EN noMB 390cps A4 USB par line matrix printer:
This is an auto-generated long summary of OKI Microline 3390 EN noMB 390cps A4 USB par line matrix printer based on the first three specs of the first five spec groups.

OKI Microline 3390 EN noMB 390cps A4 USB par. Resolution: 360 x 360 pixels. Standard interfaces: Parallel, USB. Dimensions (WxDxH): 15.3 x 13.6 x 4.57" (389 x 345 x 116 mm)

Brand Image Article code product Stock Price from
OKI

OKI PRINTER MICROLINE 3390 PARALLEL/USB line matrix printer
(show image)
1091310 PRINTER MICROLINE 3390 PARALLEL/USB 0.00
(excl. VAT)
0 (incl. VAT)