Samsung logo

Samsung Spinpoint M Spinpoint M6 HM400LI internal hard drive 400 GB 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72779
Info modified on:
04 Jan 2019, 09:30:18
Long product name Samsung Spinpoint M Spinpoint M6 HM400LI internal hard drive 400 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Spinpoint M6 400GB

Samsung Spinpoint M Spinpoint M6 HM400LI internal hard drive 400 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Superior Performance
The Spinpoint M6 utilizes Samsung perpendicular recording technology, enabling the drive to set new records in both areal density and platter capacity.

The Spinpoint M6 hard drive features a 5400rpm spindle speed, 8MB cache, and freefall sensor available as optional feature.To improve recording stability during dramatic temperature changes, the Spinpoint M6 also features Samsung's Flying-on- Demand head technology.

Low Power and Low Acoustic Noise
Samsung's Spinpoint M6 400GB low power requirements are due to the drive's proprietary printed circuit board electronics. Leveraging its expertise in mechanism and firmware design, Samsung has minimized acoustic noise in this drive.

Special Features for Premium Notebook PCs
Samsung's Spinpoint M6 offers special features suitable for a broad range of premium notebook PC applications. Capacities for this drive go up to half a terabyte, with a Serial ATA 3.0 Gbps interface and excellent performance at all levels. For premium notebook PCs, the Spinpoint M6 meets the Microsoft time-to-ready requirements. The Spinpoint M6 supports ramp load / unload up of 600,000 times. A Free Fall Sensor also enables the drive to operate more efficiently in a mobile environment.

Short summary description Samsung Spinpoint M Spinpoint M6 HM400LI internal hard drive 400 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M Spinpoint M6 HM400LI, 400 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Samsung Spinpoint M Spinpoint M6 HM400LI internal hard drive 400 GB 5400 RPM 8 MB 2.5" Serial ATA II:

Samsung Spinpoint M Spinpoint M6 HM400LI. HDD capacity: 400 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.