Fujitsu logo

Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114114
Info modified on:
19 Jul 2024, 20:11:54
Long product name Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 350 W:

Intel Xeon Quad Core X3220 (2.40 GHz, 8 MB L2, 1066 MHz), 2x1GB ECC, DVD-RW SM Slim, option HP HD 2x3.5, RMK-P_1-2U SERV

Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 350 W:

As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure servi-ces. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S5 optimally fits in.

With technical evolutions like Quad-Core Intel® Xeon® Processor UP 3200/3300 series CPU, integrated SAS or SATA RAID 0, 1 data protection for up to 2x 3.5-inch “easy change” SATA or 2x 3.5-inch hot-plug SATA/SAS disks and 8 GB direct addressable memory the PRIMERGY RX100 S5 matches your business application requirements perfectly. It combines the benefits of cost-optimized SATA or SAS disk technology with a space-saving 1 U form factor of less than 60 cm in depth. This makes it easy to integrate into any rack enclosures. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system manage-ment and graphics based on IPMI 2.0 technology. Dual-Core Intel® Xeon® Processor processors and an even more power saving Intel® Celeron® Processor processor round off the offering alternatively.

Short summary description Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY RX100 S5, 2.4 GHz, X3220, 2 GB, DDR2-SDRAM, 350 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Xeon® X3220 2.4 GHz 2 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY RX100 S5. Processor family: Intel® Xeon®, Processor frequency: 2.4 GHz, Processor model: X3220. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 350 W. Chassis type: Rack (1U)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.