Fujitsu logo

Fujitsu PRIMERGY TX150 S6 server 160 GB Tower Intel® Xeon® X3220 2.4 GHz 1 GB DDR2-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85133
Info modified on:
19 Jul 2024, 20:11:54
Long product name Fujitsu PRIMERGY TX150 S6 server 160 GB Tower Intel® Xeon® X3220 2.4 GHz 1 GB DDR2-SDRAM 350 W:

Intel Xeon Quad Core X3220 (2.40 GHz, 8 MB L2, 1066 MHz), 160GB 7.2k, 1GB ECC, DVD-ROM, LFF, hot-plug PSU, KB SX GB, power cord

Fujitsu PRIMERGY TX150 S6 server 160 GB Tower Intel® Xeon® X3220 2.4 GHz 1 GB DDR2-SDRAM 350 W:

The PRIMERGY TX150 S6 tower server delivers new levels of energy efficient performance with Quad-Core Intel® Xeon® Processor 3200 series. This is achieved with a 1066 MHz FSB clock rate and with Intel’s new state-of-the-art multi-core optimized microarchitecture.
A server with this processor proves to be a particularly powerful system that can respond quickly to your requirements. Enhance your efficiency when it comes to simultaneous execution of multiple applications and downloading mass data. The processor with the Intel® 3100 chipset also supports virtualization and EM64 technology. This sixth-generation tower server combines high performance with low noise. The 3.5-inch SAS or SATA or 2.5-inch SAS hot-plug hard disks can be replaced easily while the server is in operation. High data security is offered thanks to built-in RAID 1 functionality and an optional ibutton RAID 5 implementation for SATA or a modular RAID for SAS configurations. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system management and graphics based on IPMI 2.0 technology, and the redundant power supply module further increases operational reliability. Dual-Core Intel® Xeon® Processor and an even more power saving Intel® Celeron® Processor round off the offering alternatively.

Short summary description Fujitsu PRIMERGY TX150 S6 server 160 GB Tower Intel® Xeon® X3220 2.4 GHz 1 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY TX150 S6, 2.4 GHz, X3220, 1 GB, DDR2-SDRAM, 160 GB, Tower

Long summary description Fujitsu PRIMERGY TX150 S6 server 160 GB Tower Intel® Xeon® X3220 2.4 GHz 1 GB DDR2-SDRAM 350 W:

Fujitsu PRIMERGY TX150 S6. Processor family: Intel® Xeon®, Processor frequency: 2.4 GHz, Processor model: X3220. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, HDD size: 3.5", HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.