location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX100 S5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1005SH070GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® D 1.8 GHz
  • - 1 GB DDR2-SDRAM
  • - Rack (1U) 350 W
Long product name Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W :
The short editorial description of Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W

Intel Pentium Dual Core E2160 (1.8GHz, 1 MB SLC, 800 MHz FSB), 1GB ECC, DVD-RW SM Slim, option HP HD 2x3.5, RMK-P_1-2U SERV
More>>>
Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W:
The official marketing text of Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W as supplied by the manufacturer

As business processes and customer bases grow and rely more on Internet technology, data centers face the challenge of rapid enhancements of their front end infrastructure servi-ces. Increasingly they are looking for a platform solution that has minimum impact on their budgets, yet is easy to deploy and simple to operate. That is where the RX100 S5 optimally fits in.

With technical evolutions like Quad-Core Intel® Xeon® Processor UP 3200/3300 series CPU, integrated SAS or SATA RAID 0, 1 data protection for up to 2x 3.5-inch “easy change” SATA or 2x 3.5-inch hot-plug SATA/SAS disks and 8 GB direct addressable memory the PRIMERGY RX100 S5 matches your business application requirements perfectly. It combines the benefits of cost-optimized SATA or SAS disk technology with a space-saving 1 U form factor of less than 60 cm in depth. This makes it easy to integrate into any rack enclosures. The standard iRMC S2 (integrated Remote Management Controller) offers enhanced system manage-ment and graphics based on IPMI 2.0 technology. Dual-Core Intel® Xeon® Processor processors and an even more power saving Intel® Celeron® Processor processor round off the offering alternatively.

Short summary description Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W:
This short summary of the Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S5, 1.8 GHz, 1 GB, DDR2-SDRAM, Serial Attached SCSI (SAS), 350 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S5 server Rack (1U) Intel® Pentium® D 1.8 GHz 1 GB DDR2-SDRAM 350 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S5. Processor family: Intel® Pentium® D, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Power supply: 350 W. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Pentium® D
Processor frequency *
1.8 GHz
Processor cache
1 MB
Motherboard chipset
Intel® 3210
Number of processors installed
1
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4x DIMM
ECC
Yes
Maximum internal memory *
8 GB
Storage
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
RAID levels
1
Hot-swap
Yes
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Power
Power requirements
100 - 127/ 200 - 240 VAC
Power supply *
350 W
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width
16.9" (430 mm)
Depth
22" (560 mm)
Height
1.67" (42.5 mm)
Weight
26.5 lbs (12 kg)
Country Distributor
United Kingdom 1 distributor(s)