location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
pagepro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1390MF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4558241
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Color scanning Mono faxing
  • - Internal memory: 48 MB 150 MHz
  • - 31.3 lbs (14.2 kg)
Long product name Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm :
The short editorial description of Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm

PagePro 1390MF, 48MB, 20ppm, A4 (Print-Copy-Scan-Fax)
More>>>
Short summary description Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm:
This short summary of the Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta pagepro 1390MF, Laser, 600 x 600 DPI, Mono copying, Color scanning, Mono faxing, A4

Long summary description Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Konica Minolta pagepro 1390MF. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:14:20
Uk has collected 1 expert review for Konica Minolta pagepro 1390MF Laser A4 600 x 600 DPI 20 ppm and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
pcmag.com
Updated:
2011-08-01 21:14:20
If you wanted to build the ideal personal all-in-one (AIO) suitable for use in any size office, you might start with a small monochrome laser printer and mount a letter-size flatbed scanner on top of it. Next, youd throw in a built-in fax modem, con...
Good Compact and lightweight. Printer, scanner, and standalone fax and copier. Automatic document feeder.
Bad Cant fax files from computer hard drive. No network connector.
Bottom line Small and lightweight, the Konica Minolta PagePro 1390 MF is a reasonable fit for a small office, but there are better all-in-one personal laser units out there...
50%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)