location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling-mounted Indoor Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-0401
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-directional antenna
  • - 4 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
Guarantee: 2 years.
Long product name D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi :
The short editorial description of D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi

Ceiling-mounted Indoor Antenna
More>>>
D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi:
The official marketing text of D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi as supplied by the manufacturer

The D-Link ANT24-0401 connects to the DWL-900AP+, DI-614+, DI-714P+, DWL-900AP, DI-714 and DI-713P.

The D-Link ANT24-0401 antenna provides extended coverage for an existing 802.11b wireless local area network (WLAN). Using a reverse SMA connect- or, the D-Link ANT24-0401 is easily connected to the D-Link DWL-900AP+ wireless access point, DI-614+ wireless router, DI-714P+ wireless router, DWL-900AP wireless access point, DI-714 wireless router and the DI-713P wireless router Rev C1 or later wireless broadband router.

The D-Link ANT24-0401 requires an access point or wireless broadband gateway with a reverse SMA connector. The D-Link ANT24-0401 is easily connected to the DWL-900AP+ wireless access point, DI-614+ wireless router, DI-714P+ wireless router, DWL-900AP wireless access point, DI-714 wireless router and the DI-713P wireless router Rev C1 or later wireless broadband router.

Short summary description D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi:
This short summary of the D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Ceiling-mounted Indoor Antenna, 4 dBi, 2.4 - 2.5 GHz, 50 Ω, Omni-directional antenna, 78.7" (2 m), -40 - 80 °C

Long summary description D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi:
This is an auto-generated long summary of D-Link Ceiling-mounted Indoor Antenna network antenna Omni-directional antenna 4 dBi based on the first three specs of the first five spec groups.

D-Link Ceiling-mounted Indoor Antenna. Antenna gain level (max): 4 dBi, Frequency band: 2.4 - 2.5 GHz, Impedance: 50 Ω. Antenna type: Omni-directional antenna, Cable length: 78.7" (2 m). Weight: 3.53 oz (100 g). Dimensions (WxDxH): 132 x 42

Performance
Frequency band *
2.4 - 2.5 GHz
Impedance
50 Ω
Antenna gain level (max) *
4 dBi
Features
Antenna type *
Omni-directional antenna
Cable length
78.7" (2 m)
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Weight & dimensions
Weight
3.53 oz (100 g)
Other features
Dimensions (WxDxH)
132 x 42
Country Distributor
United Kingdom 1 distributor(s)