location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS510dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS510dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S0331
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646469135 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MS510dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 42 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 800 MHz
Guarantee: 1-Year Exchange, Return-to-Base Service
Long product name Lexmark MS510dn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark MS510dn 1200 x 1200 DPI A4

Laser, 1200 x 1200 dpi, 42 ppm, Ethernet, USB 2.0, 15 kg
More>>>
Lexmark MS510dn 1200 x 1200 DPI A4:
The official marketing text of Lexmark MS510dn 1200 x 1200 DPI A4 as supplied by the manufacturer

More Speed. Better Results.
The Lexmark MS510dn network-ready laser printer has internal two-sided printing, an 800 MHz dual-core processor, 256MB of standard memory, 350-sheet standard input, a print speed of up to 42 ppm.

Fast Set Up
Instructions are easy. You’ll be up and running in minutes.

High Resolution Graphics
With up to true 1200x1200 dpi resolution, images and graphics stay crisp and sharp. Lexmark's Unison™ Toner ensures consistent quality too.

Control Panel with Number Pad
Stay informed with our easy-to-read 6 cm (2.4-inch) colour LCD display..

Innovative Toner that Optimises Performance
Get greater system performance with Lexmark's Unison™ Toner, which delivers consistent image quality from the first print to the last.

Print Complex Documents Fast
Print documents containing graphics and images effortlessly with up to 1.2 GB of memory, powerful 800 MHz dual-core processor and Gigabit Ethernet.

Short summary description Lexmark MS510dn 1200 x 1200 DPI A4:
This short summary of the Lexmark MS510dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS510dn, Laser, 1200 x 1200 DPI, A4, 42 ppm, Duplex printing, Network ready

Long summary description Lexmark MS510dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark MS510dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS510dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Gray

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
1500 - 14000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Maximum number of input trays
5
Maximum input capacity
2000 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP
Network
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
54 dB
Sound power level (standby)
15 dB
Design
Product color *
Black, Gray
Display
LCD
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.7" (399 mm)
Depth
15" (382 mm)
Height
10.4" (263 mm)
Weight
33.1 lbs (15 kg)
Packaging data
Package width
17" (432 mm)
Package depth
18.6" (472 mm)
Package height
15" (380 mm)
Package weight
36.8 lbs (16.7 kg)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:35:07
Uk has collected 1 expert review for Lexmark MS510dn 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%