location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dicra TVLED226FHD hospitality TV 21.5" Full HD 300 cd/m² Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dicra Check ‘Dicra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVLED226FHD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVLED226FHD
Category: Hospitality TVs Check ‘Dicra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dicra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2024 07:52:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dicra TVLED226FHD hospitality TV 21.5" Full HD 300 cd/m² Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5"
  • - Full HD 1920 x 1080 pixels
  • - 300 cd/m² 5 ms 800:1
  • - DVB-T PAL, SECAM
  • - 60 W
More>>>
Short summary description Dicra TVLED226FHD hospitality TV 21.5" Full HD 300 cd/m² Black 10 W:
This short summary of the Dicra TVLED226FHD hospitality TV 21.5" Full HD 300 cd/m² Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Dicra TVLED226FHD, 21.5", Full HD, 1920 x 1080 pixels, 300 cd/m², 800:1, Edge-LED

Long summary description Dicra TVLED226FHD hospitality TV 21.5" Full HD 300 cd/m² Black 10 W:
This is an auto-generated long summary of Dicra TVLED226FHD hospitality TV 21.5" Full HD 300 cd/m² Black 10 W based on the first three specs of the first five spec groups.

Dicra TVLED226FHD. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black. RMS rated power: 10 W. Power consumption (typical): 60 W, Power consumption (standby): 1 W, AC input voltage: 100 - 240 V. Width (without stand): 20.6" (523 mm), Depth (without stand): 1.69" (43 mm), Height (without stand): 13.7" (347 mm)