location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-LIFT100 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts height adjustable adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-LIFT100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444389
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 753805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:20:47
The date of the most recent change of the data-sheet in Icecat's system
FPMA-LIFT100_Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-LIFT100 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-LIFT100 monitor mount accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Maximum weight capacity: 17.6 lbs (8 kg)
  • - Panel mounting interface: 75 x 75,100 x 100 mm
  • - Maximum screen size: 27"
  • - 1 pc(s)
Guarantee: 5 year
Long product name Neomounts FPMA-LIFT100 monitor mount accessory :
The short editorial description of Neomounts FPMA-LIFT100 monitor mount accessory

Neomounts Mount Adapter to allow monitor screen height adjustment (0-17,7 cm) - Silver
More>>>
Neomounts FPMA-LIFT100 monitor mount accessory:
The official marketing text of Neomounts FPMA-LIFT100 monitor mount accessory as supplied by the manufacturer

The Neomounts adapter, model FPMA-LIFT100, allows to adjust the height of a flatscreen. This adapter fits to all mounts with VESA75 or VESA100. Ideal to combine with wall mounts, desk mounts, and ceiling mounts. Combinations with the keyboard tray are also possible.

The height is adjustable from 0 to 17,7 cm. This offers maximum height range for the best viewing position.

The FPMA-LIFT100 is suitable for screens up to 27" (68 cm). Weight capacity is 8 kg per screen. This product is suitable for screens with a VESA hole pattern 75x75 or 100x100 mm. Do you have a different (larger) hole pattern, you can solve this with one of our VESA conversion plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-LIFT100 monitor mount accessory:
This short summary of the Neomounts FPMA-LIFT100 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-LIFT100, Silver, 17.6 lbs (8 kg), 75 x 75,100 x 100 mm, 27", 6.97" (177 mm), 4.92" (125 mm)

Long summary description Neomounts FPMA-LIFT100 monitor mount accessory:
This is an auto-generated long summary of Neomounts FPMA-LIFT100 monitor mount accessory based on the first three specs of the first five spec groups.

Neomounts FPMA-LIFT100. Product color: Silver, Maximum weight capacity: 17.6 lbs (8 kg), Panel mounting interface: 75 x 75,100 x 100 mm. Height: 6.97" (177 mm). Package height: 4.92" (125 mm), Package width: 9.06" (230 mm), Package depth: 1.18" (30 mm). Quantity per pack: 1 pc(s). Master (outer) case net weight: 30.9 lbs (14 kg), Master (outer) case width: 20.9" (530 mm), Master (outer) case length: 6.69" (170 mm)

Features
Product color
Silver
Maximum weight capacity
17.6 lbs (8 kg)
Panel mounting interface
75 x 75, 100 x 100 mm
Maximum screen size
27"
Number of displays supported
1
VESA mounting
Yes
Weight & dimensions
Height
6.97" (177 mm)
Packaging data
Package height
4.92" (125 mm)
Package width
9.06" (230 mm)
Package depth
1.18" (30 mm)
Package net weight
2.2 lbs (1 kg)
Packaging content
Quantity per pack
1 pc(s)
Technical details
Country of origin
China
Logistics data
Master (outer) case net weight
30.9 lbs (14 kg)
Harmonized System (HS) code
7326909890
Master (outer) case width
20.9" (530 mm)
Master (outer) case length
6.69" (170 mm)
Master (outer) case height
10.2" (260 mm)
Master (outer) case weight
33.1 lbs (15 kg)
Quantity per master (outer) case
24 pc(s)
Quantity per EUR-pallet
500 pc(s)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)