location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Headset BH-501 - Blank Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset BH-501 - Blank
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
276092
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia Bluetooth Headset BH-501 - Blank Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headset
  • - Wireless 2.0+EDR 393.7" (10 m)
  • - Lithium Polymer (LiPo) 260 mAh
Long product name Nokia Bluetooth Headset BH-501 - Blank Wireless Black :
The short editorial description of Nokia Bluetooth Headset BH-501 - Blank Wireless Black

Nokia Bluetooth Headset BH-501 – Music on the move
More>>>
Short summary description Nokia Bluetooth Headset BH-501 - Blank Wireless Black:
This short summary of the Nokia Bluetooth Headset BH-501 - Blank Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Bluetooth Headset BH-501 - Blank, Wireless, 2.4 oz (68 g), Headset, Black

Long summary description Nokia Bluetooth Headset BH-501 - Blank Wireless Black:
This is an auto-generated long summary of Nokia Bluetooth Headset BH-501 - Blank Wireless Black based on the first three specs of the first five spec groups.

Nokia Bluetooth Headset BH-501 - Blank. Product type: Headset. Connectivity technology: Wireless, Wireless range: 393.7" (10 m). Weight: 2.4 oz (68 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:11:02
Uk has collected 7 expert reviews for Nokia Bluetooth Headset BH-501 - Blank Wireless Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
phonearena.com
Updated:
2013-11-16 14:11:01
There must have been a moment for each of us when we had to use headphones in order to listen to our favorite music without disturbing the by-standers. One of the most annoying results of doing so, though, is missing an important call while enjoying ye...
Good An option to connect two devices simultaneously, Light weight...
Bad Very low quality for sound reproduction...
Bottom line The stereo headphones offer a superb way of listening to one’s favorite tracks without disturbing by-standers. The more so when they are wireless – it is indeed a convenience beyond any comparison. BH-501 is a model from the medium line of the company...
60%
techcrunch.com
Updated:
2013-11-16 14:11:01
I know I’ve called Bluetooth headset users tools before, but that’s because I’m a jerk and this is the perfect place for me to call people names. I keed, I keed. Just to be clear I think the tools are the ones who keep their headsets on...
0%
Allaboutsymbian.com
Updated:
2013-11-16 14:11:02
Nokia BH-501 Bluetooth Stereo HeadsetThe Nokia BH-501 is a fairly standard Bluetooth stereo headset, compatible with all devices that adhere to the A2DP standard, both Nokia and non-Nokia products. Once the BH-501 has been paired with a device and conn...
78%